location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator Cestus 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MCE11.008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883491099 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 7200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - Power source: Cable 70.9" (1.8 m)
Long product name Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI :
The short editorial description of Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI

Predator Cestus 500, USB, 1.8 m
More>>>
Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
The official marketing text of Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI as supplied by the manufacturer

Keep the action nonstop with two Omron® switches, an ambidextrous ergonomic design and five customizable profiles. You’ll get tired of the game long before you tire of the mouse.

Durable and Adjustable

Dual Omron® Switches offer a total of 70M (50M + 20M) clicks with the option of adjusting the click force via a cleverly designed toggle on the base.

Make it Yours

Whether you’re a claw grip or a palm, the ergonomic ambidextrous design utilizes customizable side panels to match your gaming needs.

Pick your Profile

Different games call on for different playstyles – which means different settings. Make use of five customizable profiles via the built-in memory.

Short summary description Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This short summary of the Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Cestus 500, Ambidextrous, Optical, USB Type-A, 7200 DPI, Black

Long summary description Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This is an auto-generated long summary of Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI based on the first three specs of the first five spec groups.

Acer Predator Cestus 500. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
7200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
8
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black
Illumination
Yes
Illumination color
Multi
Illumination number of colors
16800000
Ergonomics
Cable length
70.9" (1.8 m)
Power
Power source *
Cable
Weight & dimensions
Width
3.8" (96.6 mm)
Depth
4.9" (124.5 mm)
Height
1.57" (40 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-03-15 01:20:56
Uk has collected 13 expert reviews for Acer Predator Cestus 500 mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tomsguide.com
Updated:
2018-08-05 01:39:06
A cestus is a type of ancient gauntlet, worn during battle and often reinforced with leather, iron or even spikes. In other words: Once you put a cestus in your grip, you become pretty deadly. That seems to be the inspiration for the Acer Predator Cestus...
Good Fairly comfortabl, Good performanc, Ambidextrous...
Bad Unnecessary extra, Unattractive design...
Bottom line The Cestus 500 is one of the better peripherals Acer has put out so far. For about $20 more, you can get the similar-but-superior Logitech G502 Proteus Spectrum ($80), or the SteelSeries Rival 600 ($80). Granted, you won't get the customizable switch pres...
70%
Brand Image Article code product Stock Price from
Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI
(show image)
NP.MCE11.00G Nitro Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)