Acer Predator Utility, Unisex, 17.3", Notebook compartment, Polyester
Acer Predator Utility. Backpack type: Casual backpack, Product main color: Black, Blue, Coloration: Monochromatic. Width: 14" (355 mm), Depth: 7.99" (203 mm), Height: 20.5" (520 mm). Material: Polyester