Acer logo

Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98341
Info modified on:
14 Mar 2024, 19:49:31
Long product name Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor:

Predator Alien Jungle Mousepad - PMP711, Gaming Mouse Pad

Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor:

Crafted to meet the standards of professional gamers, the Predator Gaming Mousepad was built to surprise you in all the right ways. Sized foreven the most hardcore player, every element of the pad was developed to give the best gaming experience possible.

Short summary description Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor:

Acer Predator Alien Jungle Mousepad - PMP711, Multicolor, Image, Fabric, Rubber, Gaming mouse pad

Long summary description Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor:

Acer Predator Alien Jungle Mousepad - PMP711. Width: 14" (355 mm), Depth: 10" (255 mm). Product color: Multicolor, Surface coloration: Image, Material: Fabric, Rubber, Gaming mouse pad

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.