15.6", Black/Teal Blue
Where you go, it goes – adapting to your needs. So pack light, heavy or anything in between while staying fully prepared to game at a moment’s notice.
Everything Has Its Place
With multiple pockets, you’ll find a place for everything that matters—especially that all important Predator laptop1 with its own padded compartment.
The Small Details
It’s the small things that count. A strap specifically for your headset, an earphone cable pass-through—even a dedicated pocket for shoes if, that’s your thing.
Engage the Elements
From top to bottom, every aspect of this pack is crafted to let go you where you please. From the water-repellent pockets to the reinforced exterior.
Part of the Pack
Hued in grays and blacks with teal accents and crafted from high density polyester—the Predator symbol marks you as one of the pack. Welcome.
All-Out Comfort
If it’s going to be with you all day, it better be comfortable. Padded straps and a cushioned back panel are aimed at giving you the comfort you want.
Acer Predator Hybrid, Unisex, 15.6", Notebook compartment, Waterproof, Polyester
Acer Predator Hybrid. Product main color: Black, Blue, Coloration: Monochromatic, Recommended gender: Unisex. Width: 19.7" (500 mm), Depth: 12.8" (325 mm), Height: 7.48" (190 mm). Material: Polyester