location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator PBG6A1 backpack Black/Gray Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator PBG6A1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.BAG1A.290
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883645126
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator PBG6A1 backpack Black/Gray Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.5 L Black/Gray
  • - Polyester
  • - 15.6"
  • - Shoulder strap
More>>>
Short summary description Acer Predator PBG6A1 backpack Black/Gray Polyester:
This short summary of the Acer Predator PBG6A1 backpack Black/Gray Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator PBG6A1, 15.6", Polyester

Long summary description Acer Predator PBG6A1 backpack Black/Gray Polyester:
This is an auto-generated long summary of Acer Predator PBG6A1 backpack Black/Gray Polyester based on the first three specs of the first five spec groups.

Acer Predator PBG6A1. Product main color: Black/Gray, Coloration: Monochromatic, Maximum screen size: 15.6". Width: 17" (431.8 mm), Depth: 6" (152.4 mm), Height: 26.1" (664 mm). Material: Polyester

Features
Product main color *
Black/Gray
Coloration
Monochromatic
Maximum screen size
15.6"
Shoulder strap
Yes
Water repellent
Yes
Weight & dimensions
Width *
17" (431.8 mm)
Depth *
6" (152.4 mm)
Height *
26.1" (664 mm)
Weight
2.91 lbs (1.32 kg)
Volume
35.5 L
Material
Material *
Polyester
Source Testseek summary Average rating
Reviews
Updated:
2020-10-29 02:14:10
Uk has collected 1 expert review for Acer Predator PBG6A1 backpack Black/Grey Polyester but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)