location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator Cestus 510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MCE11.00A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883790550 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 16000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - 70.9" (1.8 m)
More>>>
Short summary description Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI:
This short summary of the Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Cestus 510, Right-hand, USB Type-A, 16000 DPI, Black

Long summary description Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI:
This is an auto-generated long summary of Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI based on the first three specs of the first five spec groups.

Acer Predator Cestus 510. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Illumination color: Multi, Product color: Black

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
8
Buttons durability (million clicks)
50
Recommended usage
PC/Laptop
Mouse
Customizable movement resolution
Yes
Design
Form factor *
Right-hand
Product color *
Black
Material
Plastic
Illumination
Yes
Illumination color
Multi
Ergonomics
Cable length
70.9" (1.8 m)
Weight & dimensions
Weight
3.49 oz (99 g)
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 05:49:07
Uk has collected 9 expert reviews for Acer Predator Cestus 510 mouse Gaming Right-hand USB Type-A 16000 DPI and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)