location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nitro Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MCE11.00G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883906197
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 4000 DPI Black, Red
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
More>>>
Short summary description Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI:
This short summary of the Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro Mouse, Right-hand, Optical, USB Type-A, 4000 DPI, 60 fps, Black, Red

Long summary description Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI:
This is an auto-generated long summary of Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI based on the first three specs of the first five spec groups.

Acer Nitro Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4000 DPI, Frame rate: 60 fps, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel, Acceleration (max): 20 G. Product color: Black, Red

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
8
Recommended usage
PC/Laptop
Acceleration (max)
20 G
Frame rate
60 fps
Design
Form factor *
Right-hand
Product color *
Black, Red
Surface coloration
Monochromatic
Illumination
Yes
Illumination number of colors
6
Illumination type
LED
Weight & dimensions
Width
5" (127 mm)
Depth
3.07" (78 mm)
Height
1.52" (38.5 mm)
Weight
3.42 oz (97 g)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 05:34:41
Uk has collected 14 expert reviews for Acer Nitro mouse Gaming Right-hand USB Type-A Optical 4000 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
XSreviews.co.uk
Updated:
2019-12-01 05:34:17
Earlier this week we looked at the Predator Aethon 500 mechanical keyboard, and now it's time to look at its counterpart: the Cestus 500 optical mouse. This mouse has some clever ideas, including dual Omron switches, a fully ambidextrous design and magnet...
0%
tomsguide.com
Updated:
2019-12-01 05:34:17
A cestus is a type of ancient gauntlet, worn during battle and often reinforced with leather, iron or even spikes. In other words: Once you put a cestus in your grip, you become pretty deadly. That seems to be the inspiration for the Acer Predator Cestus...
Good Fairly comfortabl, Good performanc, Ambidextrous...
Bad Unnecessary extra, Unattractive design...
Bottom line The Cestus 500 is one of the better peripherals Acer has put out so far. For about $20 more, you can get the similar-but-superior Logitech G502 Proteus Spectrum ($80), or the SteelSeries Rival 600 ($80). Granted, you won't get the customizable switch pres...
70%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)