Acer logo

Acer Predator Gaming PMW710 mouse Ambidextrous USB Type-A 5000 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121343
Info modified on:
14 Mar 2024, 19:46:21
Long product name Acer Predator Gaming PMW710 mouse Ambidextrous USB Type-A 5000 DPI:

5000 DPI, 4 Buttons, Scroll, USB

Acer Predator Gaming PMW710 mouse Ambidextrous USB Type-A 5000 DPI:

The Cestus 300 embodies Predator itself with its hard, geometrically-inspired angles and subtle accent highlights. RGB-infused and ever-lasting, it readies you for the hunt and keeps the action nonstop

Durable and Adjustable
Dual Omron® Switches offer a total of 70M (50M + 20M) clicks with the option of adjusting the click resistance via a cleverly designed toggle on the base.

Light it Up
Pick your palette. With 16.8 million color combinations and four lighting patterns to play with, the choices are practically endless.

Pick Your Profile
Different games call on for different playstyles – which means different settings. Make use of three customizable profiles and five DPI levels via the built-in memory

Complete & Total Control
Customize settings via Predator Quartermaster to achieve the precision and accuracy one would expect from a mouse of this caliber. Keymapping (for four buttons), RGB and more. Go on, explore.

Short summary description Acer Predator Gaming PMW710 mouse Ambidextrous USB Type-A 5000 DPI:

Acer Predator Gaming Mouse PMW710, Ambidextrous, USB Type-A, 5000 DPI, Black, Blue

Long summary description Acer Predator Gaming PMW710 mouse Ambidextrous USB Type-A 5000 DPI:

Acer Predator Gaming Mouse PMW710. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel, Acceleration (max): 20 G. Illumination color: Multi. Power source: Cable. Product color: Black, Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.