Acer logo

Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108219
Info modified on:
14 Mar 2024, 19:32:04
Bullet Points Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel® Core™ i5-7300HQ processor Quad-core 2.50 GHz
  • - 39.6 cm (15.6") Full HD (1920 x 1080) 16:9
  • - 16 GB, DDR4 SDRAM
  • - 1 TB HDD, 128 GB SSD
  • - NVIDIA GeForce GTX 1050 Ti with 4 GB Dedicated Memory
Long product name Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i5-7300HQ (2.5GHz), 16GB DDR4, 1TB HDD + 128GB SSD, 39.6 cm (15.6") ComfyView Full HD 1920 x 1080 LED, NVIDIA GeForce GTX 1050 Ti 4GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit

Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Metal Chassis[1]
If the blacks and reds didn’t catch your eye already, try brushing your hand across its textured metal[1] frame[2] instead.

Make Your Presence Known
Your gaming laptop’s style should match your own – with a look that says, “Start the match. I’m ready.”

Backlit Keyboard
The red backlight illuminates the keys so that you can game wherever, whenever.

AeroBlade™ 3D[1]
The ultrathin (0.1mm) all-metal AeroBlade™ 3D Fan[1] offers advanced aerodynamics and superior airflow to keep the system cool and clean.

Custom-Engineered Cooling
Unlock the potential of Predator hardware with a custom-engineered dual-fan cooling with the all-metal AeroBlade™ 3D Fan[1].

Front
Flat, geometric angles tapered to hard edges accent its aggressive black and red form.

Back
Architecturally inspired exhaust vents expel heat and ensure a bold look from every angle.

Realized Potential
Conquer the competition with the latest 7th Gen Intel® Core™ i7 processor[1] and overclockable NVIDIA® GeForce® GTX 1060 graphics.[1]

NVIDIA® GeForce® GTX 10 Series
NVIDIA® GeForce® GTX 10 series-powered laptops come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games.

Overclocking[1]
Give your game sessions some extra fuel via the overclocking feature in PredatorSense™.

PredatorSense™
Take control, overclock[1] and customize your gaming experience from one place with PredatorSense™.

Short summary description Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator Helios 300 G3-572-50S0, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator Helios 300 G3-572-50S0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black NH.Q2CEK.003:
[1]. Specifications may vary depending on model and/or region.
[2]. Only the top cover and top base of the laptop are metallic.
[3]. The answer every buccaneer seeks is a fine “LASS”.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.