PMP720, Gaming Mouse Pad, 930 x 300 x 3 mm, 596 g
Crafted to meet the standards of professional gamers, the Predator Gaming Mousepad was built to surprise you in all the right ways. Sized for even the most hard-core player, every element of the pad was developed to give the best gaming experience possible.
Responsive Precision
The dangerously comfortable, highly textured surface grants you the power to smite as you see fit.
Non-Slip Rubber Base
Give no ground. Try as you may, the pad refuses to budge with its 3mm non-slip natural rubber backing.
Undeniable Comfort
Micro-textured finish made from a near friction-less surface compels consistent mouse movement.
Heat-Bound Edging
You’ll live a fray-less existence thanks to the rubber base with heat-bound edging.
Just the Right Size
Sometimes, a big swipe is necessary to nail that shot. At 355x255mm, you have all the space you need.
Resistance isn’t Futile
Oil, water and heat resistances keep your mousepad safe from the horrors of spills at temps under 180°C
Acer PMP720 - Predator Spirits (XL), Multicolor, Image, Fabric, Rubber, Gaming mouse pad
Acer PMP720 - Predator Spirits (XL). Width: 36.6" (930 mm), Depth: 11.8" (300 mm). Product color: Multicolor, Surface coloration: Image, Material: Fabric, Rubber, Gaming mouse pad