location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1164 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470647 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:24:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
  • - Support for Display Stream Compression (DSC) 1.2
  • - Support resolutions up to 8K @ 60Hz
Long product name CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft. :
The long product name of CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.
More>>>
CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.:
The official description of CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Mini DisplayPort™ 1.4 HBR3 cable enables the connection of your Mini DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other Mini DisplayPort™ supported device. Mini DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32.

The soft UltraFlex jacket protects the cable from bends and deformation damage.
Share

Features
• Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
• Support for Display Stream Compression (DSC) 1.2
• Support for Forward Error Correction
• Support for up to 32 Inline Audio Channels
• Downwards compatible to older Displayport standards
• Support resolutions up to 8K @ 60Hz

Short summary description CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.:
This short summary of the CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft. data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft., 2 m, Mini Displayport, Mini Displayport, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.:
This is an auto-generated long summary of CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft. based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort 1.4 Cable HBR3 8K60Hz Male / Male 2 mtr. / 6.56 Ft.. Cable length: 2 m, Connector 1: Mini Displayport, Connector 2: Mini Displayport. Sustainability certificates: RoHS. Package width: 175 mm, Package depth: 45 mm, Package height: 175 mm. Length: 4000 mm

Features
Connector contacts plating
Gold
DisplayPort version
1.4
Maximum resolution *
7680 x 4320 pixels
3D
Yes
Cable length *
2 m
Connector 1 *
Mini Displayport
Connector 2 *
Mini Displayport
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Number of shielding layers
3
Data transfer rate
32.4 Gbit/s
Plug and Play
Yes
Connector gender
Male/Male
Features
Certification
RHOS, CE, FCC
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
175 mm
Package depth
45 mm
Package height
175 mm
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Length
4000 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)