CLUB3D logo

CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155815
Info modified on:
10 Aug 2024, 11:15:54
Bullet Points CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft:
  • - Fully supports DisplayPort 1.4 specifications
  • - Certified by Vesa, HBR3, 32.4Gbps, DSC1.2, 28AWG
  • - 3Meter quality Cable with Latching connectors
Long product name CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft:

DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft

CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft:

The Club 3D DisplayPort™ 1.4 HBR3 8K cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution
Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32.

It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.

Short summary description CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft:

CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft, 3 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft:

CLUB3D DisplayPort 1.4 HBR3 8K 28AWG Cable M/M 3m /9.84ft. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 219 g, Quantity per pack: 1 pc(s), Package width: 210 mm. Products per master (outer) case: 10 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.