location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1115 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470630 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:47:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Mini Displayport Male
  • - Displayport Male
  • - DisplayPort version: 1.4
  • - 7680 x 4320 pixels 32.4 Gbit/s
  • - 3D Plug and Play
  • - Black
Long product name CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet :
The long product name of CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
More>>>
CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
The official description of CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Mini DisplayPort™ to DisplayPort™ 1.4 cable enables the connection of your Mini DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. It features a locking DisplayPort™ connector providing a secure, dependable connection. Simply press the built-in one- touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage. The Cable is fully Bi-Directional.

Features:
* Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
* Support for Display Stream Compression (DSC) 1.2
* Support for Forward Error Correction
* Support for up to 32 Inline Audio Channels
* Downwards compatible to older Displayport standards
* Support resolutions up to 8K @ 60Hz or 2 x 4K @ 60Hz
* Fully Bi-Directional

Short summary description CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
This short summary of the CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet, 2 m, Mini Displayport, Displayport, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
This is an auto-generated long summary of CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet. Cable length: 2 m, Connector 1: Mini Displayport, Connector 2: Displayport. Sustainability certificates: RoHS. Weight: 93 g, Package width: 145 mm, Package depth: 45 mm. Length: 2000 mm

Features
Connector contacts plating
Gold
DisplayPort version
1.4
Maximum resolution *
7680 x 4320 pixels
3D
Yes
Cable length *
2 m
Connector 1 *
Mini Displayport
Connector 2 *
Displayport
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Number of shielding layers
3
Data transfer rate
32.4 Gbit/s
Plug and Play
Yes
Connector gender
Male/Male
Features
Certification
ROHS, CE, FCC
Sustainability
Sustainability certificates
RoHS
Packaging data
Weight
93 g
Package width
145 mm
Package depth
45 mm
Package height
145 mm
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Length
2000 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)