location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1069B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471132 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:15:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort 1.4 compliant
  • - HBR3, 32.4Gbps, DSC1.2, 8K 60Hz, 24AWG
  • - Vesa Certified
Long product name CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft :
The long product name of CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
More>>>
CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
The official description of CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D DisplayPort™ 1.4 HBR3 8K cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32.

It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.

Short summary description CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
This short summary of the CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft, 4 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
This is an auto-generated long summary of CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft based on the first three specs of the first five spec groups.

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft. Cable length: 4 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 472 g, Quantity per pack: 1 pc(s), Package width: 210 mm. Products per master (outer) case: 10 pc(s)

Features
Connector contacts plating
Gold
DisplayPort version
1.4
Maximum resolution *
7680 x 4320 pixels
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
3D
Yes
Cable length *
4 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product colour *
Black
AWG wire size
24
Data transfer rate
32.4 Gbit/s
Features
Plug and Play
Yes
Certification
Vesa Certified
Packaging data
Weight
472 g
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
50 mm
Package height
210 mm
Package type
Box
Package weight
10 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)