CLUB3D logo

CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140063
Info modified on:
10 Aug 2024, 11:16:20
Bullet Points CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:
  • - Professional Quality DisplayPort 1.4 HBR3 Cable
  • - Supports up to 8K 60Hz
  • - Supports Display Stream Compression 1.2
Long product name CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:

DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz

CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:

The Club 3D DisplayPort™ 1.4 HBR3 cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32. It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.
Share

Short summary description CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:

CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz, 1 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:

CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz. Cable length: 1 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 79 g, Quantity per pack: 1 pc(s), Package width: 100 mm. Products per master (outer) case: 10 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.