CLUB3D logo

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176891
Info modified on:
10 Aug 2024, 11:33:19
Short summary description CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft, 4 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft. Cable length: 4 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Compliance certificates: RoHS, Certification: Vesa, ROHS, FCC, CE EMI. Weight: 472 g. Package width: 210 mm, Package depth: 50 mm, Package height: 210 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.