location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-2161 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470968 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:42:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully Displayport 1.2 compatible
  • - Supports 4K at 60Hz and 21.6 Gbps
  • - With gold plated Mini Displayport Connectors
Long product name CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz :
The long product name of CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft
More>>>
CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz:
The official description of CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-2161 - The Club 3D Mini DisplayPort™ cable enables the connection of your Mini DisplayPort™ supported (Gaming) PC or Laptop to an Ultra High Resolution Monitor or other Mini DisplayPort™ supported device.
The Club 3D CAC-2161 is fully compatible to Displayport™ 1.2 specifications and is downwards compatible to earlier versions.

The soft UltraFlex jacket protects the cable from bending- and deformation damage.

Short summary description CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz:
This short summary of the CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz, 2 m, Mini DisplayPort, Mini DisplayPort, Male, Male, 4096 x 2160 pixels

Long summary description CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz:
This is an auto-generated long summary of CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort 1.2 HBR2 Cable M/M 2m/6.56ft 4K60Hz. Cable length: 2 m, Connector 1: Mini DisplayPort, Connector 2: Mini DisplayPort. Sustainability certificates: RoHS. Weight: 70 g, Quantity per pack: 1 pc(s), Package width: 150 mm. Products per master (outer) case: 10 pc(s)

Features
Connector contacts plating
Gold
DisplayPort version
1.2a
Maximum resolution *
4096 x 2160 pixels
3D
Yes
Cable length *
2 m
Connector 1 *
Mini DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Magnetically shielded
Yes
Number of shielding layers
4
AWG wire size
32
Data transfer rate
21.6 Gbit/s
Plug and Play
Yes
Certification
ROHS, FCC, and CE EMI
Sustainability
Sustainability certificates
RoHS
Packaging data
Weight
70 g
Quantity per pack
1 pc(s)
Package width
150 mm
Package depth
18 mm
Package height
215 mm
Package type
Polybag
Package weight
6 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)