location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1383WHne
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JK211.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147280636
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:00:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Standard throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 16:10 17000:1
  • - Screen size compatibility: 0 - 300" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 260 W
Long product name Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White :
The short editorial description of Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

WXGA (1280 x 800), 3100 lm, 17000:1, 200 W, Vida de Lámpara 4000/6000h, 1.07 Billones de colores
More>>>
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
The official marketing text of Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer

From near or far

The Education series projectors are great for both small rooms and classrooms. Positioning the projector close to the screen lets you easily point out details without casting shadows or being dazzled by the bright projector beam. For larger or more conventional rooms, you’ll appreciate their powerful ability to project a bright image from a distance.

Rich visuals

Education Series projectors deliver WXGA resolution to display 1080p video1, enabling them to display fine detail and small print clearly. Bright projector lamps and high contrast ratios produce vivid images, while Acer ColorBoost and Acer ColorSafe technologies deliver improved color performance and fidelity, with impressive results.

Conveniently flexible

Acer's top-loading design enables quick and easy lamp replacement. These projectors also have a wide range of ports that can connect to all sorts of other equipment. There are connections for multiple PCs, and Crestron® Network System compliance enables remote projection. You can even use an Acer SmartPen to make virtual notes on your projected images.

Eco-smart

Education Series projectors have Acer EcoProjection technology and use very low wattage in standby mode, which lowers their power consumption by up to 75%, lengthens lamp lifespan to as much as 10,000 hours, and reduces noise levels. These projectors not only reduce energy consumption and lamp replacement costs, they also have less environmental impact.

Short summary description Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education S1383WHne, 3100 ANSI lumens, DLP, WXGA (1280x800), 17000:1, 16:10, 0 - 300"

Long summary description Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Acer Professional and Education S1383WHne. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Aperture range (F-F): 0 - 2.8, Zoom type: Manual, Digital zoom: 2x. Video processing: 30 bit. Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Supported aspect ratios
4:3, 16:9, 16:10
Screen size compatibility *
0 - 300"
Projection distance
39.4 - 133.9" (1 - 3.4 m)
Contrast ratio (dynamic)
17000:1
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Aperture range (F-F)
0 - 2.8
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Throw ratio
0.52:1
Video
Full HD *
No
Video processing
30 bit
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
HDCP
No
Projection modes
Ceiling, Front, Rear
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
260 W
Power consumption (economy mode)
220 W
AC input voltage
120 - 230 V
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1080 pixels
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 01:26:21
Uk has collected 1 expert review for Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-02-06 01:26:21
The Acer S1383WHne ($699.99) is a short-throw data projector largely geared toward classroom use. The S1383WHne$757.00 at Amazon provides sharp text and a solid range of connection choices. Though its overall image quality is mediocre, it's a good choice...
Good Good text quality. Short throw. Loud, good-quality audio. Portable.
Bad Rainbow artifacts in video. Lacks port for a USB thumb drive...
Bottom line The Acer S1383WHne provides good text quality and loud audio in a short-throw projector geared mostly toward classroom use...
70%
Brand Image Article code product Stock Price from
Acer Home H7550ST + 3Y On-Site data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST + 3Y On-Site data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L+SV.WPRAF.A02 H7550ST + 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L+SV.WPRAF.A01 H7550ST + 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JM011.001 P1285B 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL111.001 U5320W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H6517BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H6517BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JLB11.001 H6517BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L H7550ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JKZ11.001 X123PH 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL011.001 X133PWH 0.00
(excl. VAT)
0 (incl. VAT)
Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White
(show image)
MR.JK111.001 S1283Hne 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1510 data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black Acer P1510 data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black
(show image)
MR.JJU11.00H P1510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)