location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Basic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X123PH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JKZ11.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:11:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 13000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 235 W
Long product name Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White :
The short editorial description of Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White

DLP, 3D, 1024x768(XGA), 3000lm, 13000:1, 2.5kg, HDMI, USB
More>>>
Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
The official marketing text of Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer

Best value projectors for work and play
Acer Essential series projectors are best value projectors ideal for everyday use, at work or home. Make your presentations more compelling and entertainment more exciting with high brightness, high contrast and DLP® 3D Ready2, while adhering to your bottom line.

Bright and Vivid
With WXGA resolution1, high brightness, high contrast and Acer Color Technology, your presentations will be more compelling with sharper texts and vibrant images, even from a distance. Combined with DLP® 3D Ready2 you can also enjoy an immersive theater-like 3D entertainment experience.

Acer Dust Shield
The accumulation of dust over time can cause a projector to not function properly and lose its original brightness. With Acer Dust Shield, Essential series projectors can defend against the detrimental effects of dust, allowing them to work better, for longer, and requiring less maintenance.

Convenient and flexible
Essential series projectors have features that make them easy to use including 9 key control panels1 on the top of the projectors and 40-degree keystone correction that automatically adjusts vertical distortions. Their ceiling mounts provide four ways to install them so you can pick the method that best suits your needs.

Eco-smart
Essential series projectors sport eco-friendly technologies that are better for the planet and good for your wallet. Their standby power consumption can be reduced by 90% and by 70% when powered on, which helps to prolong the lifespan of its lamps (Up to 10,000 hours) for lower replacement costs.

Short summary description Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Basic X123PH, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 16:9

Long summary description Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Acer Basic X123PH. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.79 - 23.99 mm, Aperture range (F-F): 2.41 - 2.55. Analog signal format system: NTSC, PAL, SECAM. Noise level: 31 dB, Noise level (economic mode): 28 dB

Brand Image Article code product Stock Price from
Acer Large Venue P5515+Warranty Ext 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A02 P5515+Warranty Ext 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515+Warranty Ext 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A01 P5515+Warranty Ext 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001 P5515 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JL711.001 H7550BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
MR.JK211.001 S1383WHne 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)