Acer logo

Acer P1510 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150538
Info modified on:
14 Mar 2024, 19:45:17
Short summary description Acer P1510 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black:

Acer P1510, 3500 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 28 - 300"

Long summary description Acer P1510 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black:

Acer P1510. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h, Lamp type: OSRAM. Digital zoom: 2x. Serial interface type: RS-232. RMS rated power: 2 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.