location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7550ST + 3Y Carry-In
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JKY11.00L+SV.WPRAF.A01
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9 16000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Auto/Manual
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 399 W
Long product name Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White :
The short editorial description of Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White

Full HD, 1920 x 1080, 16000:1, 3000 lm, DLP + 3Y Carry-In
More>>>
Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
The official marketing text of Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White as supplied by the manufacturer

Clearer
Movies are massive at 300 inches (762 cm) and a billion colours. Action sequences are thrilling at an authentic 24p frame rate1 and with AcuMotion's blur control.1 With the superb clarity of available 1080p Full HD, you'll enjoy rich details, bright and natural colours, and exceptional contrast.

Easier
Position the picture just how you want it without moving the projector itself on models with lens shift control. Others let you choose among resolutions and aspect ratios or even among sources thanks to simultaneous connectivity. When you attach an image source, it's instantly found by Smart Detection.

More real
Movies gain depth and feeling with available 3D solutions that deliver stereoscopic visuals. Plus, those visuals are flicker free thanks to high refresh rates. Scenes and characters seem more real with keystone correction providing the perfect rectangular image. All models come with multiple connectors, including HDMI®, DVI and VGA.

More green
Enjoy your favourite movies again and again with no "burnout" thanks to Home Series projector bulbs, which in economy mode last up to 5,000 hours1 - that's more than two thousand films. Need an intermission? No eco-worries, as Acer EcoProjection technology reduces standby power consumption by up to 90%.

Short summary description Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Home H7550ST + 3Y Carry-In, 3000 ANSI lumens, DLP, 1080p (1920x1080), 16000:1, 16:9, 4:3, 16:9

Long summary description Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Acer Home H7550ST + 3Y Carry-In. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Auto/Manual, Focal length range: 10.20 - 11.22 mm, Aperture range (F-F): 2.6 - 2.78. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Noise level: 33 dB, Noise level (economic mode): 30 dB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
35.4 - 181.1" (0.9 - 4.6 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Auto/Manual
Focal length range
10.20 - 11.22 mm
Aperture range (F-F)
2.6 - 2.78
Zoom ratio
1.1:1
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
0.69 - 0.76:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Ports & interfaces
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
399 W
AC input voltage
100 - 240 V
Weight & dimensions
Weight *
7.5 lbs (3.4 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
3D glasses included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 01:07:51
Uk has collected 15 expert reviews for Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2017-09-01 01:07:51
The H7550ST isn't massive, but it's no tiddler either. Weighing in at 3.4 kg and measuring 36 x 24 x 8 cm (14.2" x 9.4" x 3.1") it is, however, transportable; it even comes with a carry case. Like many Acer models, the chassis is made of a shiny white pla...
Good Excellent connectivity, Excellent 3D picture quality, Limited input lag (33 ms), Internal port for wireless dongle (e.g. Chromecast).
Bad Disappointing colour fidelity, Poor contrast (600:1), Comes without 3D glasses...
Bottom line Unsurprisingly, this Acer projector offers excellent connectivity but much less impressive colour fidelity and contrast. The H7550ST will struggle to compete with its direct rivals like the BenQ W1070+, which is often cheaper and is much better for home c...
60%
projectorreviews.com
Updated:
2017-09-01 01:07:51
The Acer H7550ST is a powerful little short throw, single chip DLP home entertainment projector. Claiming 3,000 lumens, it is a true bright room projector. Before my new screen was installed, we had a bit of fun at my house with this projector, seeing how...
Good Full 1080p image with great color, 3D and 2D to 3D Conversion, Good at handling ambient light, Lots of inputs and connectors, Keystone correction, Decent for gaming, Better-than-average placement flexibility for the price, 20 watt speakers, Long lamp life...
Bad HDMI 2/MHL port does not play well with movie viewing – the signal constantly needs to process and the image cuts out to do so (use HDMI 1 for movies), Keystone Correction creates light patterns on the wall in a fully darkened room, though this is easily...
Bottom line Though a touch warm on some scenes, this Acer's out of the box picture quality is quite good. I rarely need to shift from Standard or Movie mode by adjusting brightness and contrast levels to get the best picture – only in some TV shows where the color co...
0%
pcmag.com
Updated:
2017-09-01 01:07:51
The DLP-based Acer H7550ST ($999) delivers a constellation of features—including 1080p (1,920-by-1,080) resolution, a 3,000-lumen rated brightness, and a short throw combined with a modest zoom—that make it a strong candidate as a home-entertainment or lo...
Good Native 1080p resolution, Bright, Short throw, 1,1x optical zoom, Supports 3D for video sources, like Blu-ray players, Comes with two pairs of 3D glasses, Short lag time, Three HDMI ports, Near-excellent video quality...
Bad Shows rainbow artifacts in video, particularly for black-and-white source material...
Bottom line Despite showing rainbow artifacts, the Acer H7550ST is a tempting choice as a home-entertainment projector, thanks to its bright image, a short throw combined with a 1.1x zoom, full 3D support, and a lag time that's suitable for gaming...
70%
techaeris.com
Updated:
2017-09-15 01:27:13
It's been almost 4 years since I put a home theatre complete with 3D projector in my basement and I haven't looked back. As you can imagine, I jumped at the chance to review one of Acer's new short throw DLP projectors. Find out what I thought in our Acer...
Good Quiet, bright, short throw range, included accessories, price...
Bad DLP "rainbow effect" will affect some viewers...
Bottom line With great performance, 3D and 2D to 3D conversion, short throw distance, and quiet fan, the Acer H7550ST is a great affordable 3D projector for either home or business use. Coupled with the optional Wireless HD receiver, this projector should be able to...
47%
Brand Image Article code product Stock Price from
Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JL711.001 H7550BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Essential P1387W data projector Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Essential P1387W data projector Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JL911.001 P1387W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL011.001 X133PWH 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
MR.JK211.001 S1383WHne 0.00
(excl. VAT)
0 (incl. VAT)