location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1285B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JM011.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147874972
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 3200 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 256 W
More>>>
Short summary description Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P1285B, 3200 ANSI lumens, DLP, XGA (1024x768), 4:3, 4:3, 16:9, 39.4 - 300" (1 - 7.62 m)

Long summary description Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of Acer P1285B data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

Acer P1285B. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA). Noise level: 30 dB, Noise level (economic mode): 26 dB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 300" (1 - 7.62 m)
Contrast ratio (dynamic)
20000:1
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHP
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1200 (WUXGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Ports & interfaces
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
26 dB
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Video formats supported
H.264, MPEG1, MPEG2, MPEG4, VC-1
Image formats supported
BMP, JPEG XR
Audio formats supported
AAC, MP1, MP2, MP3, PCM, WAV, WMA
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
256 W
Power consumption (economy mode)
202 W
AC input voltage
120 - 230 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Article code product Stock Price from
Acer Basic P1385W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Basic P1385W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JLK11.001 P1385W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
MR.JK211.001 S1383WHne 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)