Acer Basic P1385W, 3200 ANSI lumens, DLP, WXGA (1280x800), 16:10, 28 - 300", 4:3, 16:9
Acer Basic P1385W. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 30 dB, Noise level (economic mode): 26 dB