location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1283Hne
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JK111.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147280483
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:00:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Standard throw projector White
  • - 3100 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 32 - 300" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 260 W
More>>>
Short summary description Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White:
This short summary of the Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer S1283Hne, 3100 ANSI lumens, XGA (1024x768), 13000:1, 4:3, 32 - 300", 16:9

Long summary description Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White:
This is an auto-generated long summary of Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White based on the first three specs of the first five spec groups.

Acer S1283Hne. Projector brightness: 3100 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 13000:1. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Fixed focal length: 0.281" (7.15 mm), Aperture range (F-F): 2.8 - 2.8, Zoom type: Manual. Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA), Supported video modes: 720p, 1080p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:9
Screen size compatibility *
32 - 300"
Projection distance
15.7 - 149.6" (0.4 - 3.8 m)
Projector brightness *
3100 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Fixed focal length
0.281" (7.15 mm)
Aperture range (F-F)
2.8 - 2.8
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1:1
Digital zoom
2x
Throw ratio
0.62:1
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1200 (WUXGA)
Supported video modes
720p, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
Ports & interfaces
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Projection modes
Ceiling, Front, Rear
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
260 W
Power consumption (economy mode)
220 W
AC input voltage
120 - 230 V
Weight & dimensions
Weight *
6.17 lbs (2.8 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-12-01 03:46:47
Uk has collected 1 expert review for Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Brand Image Article code product Stock Price from
Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A02 P5327W + 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A01 P5327W + 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLE11.001 X152H 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001 P5327W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
MR.JK211.001 S1383WHne 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)