location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X152H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLE11.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147755448
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 4500 h
  • - 1080p (1920x1080) 16:9
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 240 W
Long product name Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black :
The short editorial description of Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black

3000 lm, DLP 3D, 1920 x 1080, 16:9, 1.2x/2x zoom, 10 W, HDMI x 2, USB
More>>>
Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
The official marketing text of Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black as supplied by the manufacturer

Bright and Vivid
With WXGA resolution, high brightness, high contrast and Acer Color Technology, your presentations will be more compelling with sharper texts and vibrant images, even from a distance. Combined with DLP® 3D Ready you can also enjoy an immersive theater-like 3D entertainment experience.

Acer Dust Shield
The accumulation of dust over time can cause a projector to not function properly and lose its original brightness. With Acer Dust Shield, Essential series projectors can defend against the detrimental effects of dust, allowing them to work better, for longer, and requiring less maintenance.

Convenient and flexible
Essential series projectors have features that make them easy to use including 9 key control panels on the top of the projectors and 40-degree keystone correction that automatically adjusts vertical distortions. Their ceiling mounts provide four ways to install them so you can pick the method that best suits your needs.

Eco-smart
Essential series projectors sport eco-friendly technologies that are better for the planet and good for your wallet. Their standby power consumption can be reduced by 90% and by 70% when powered on, which helps to prolong the lifespan of its lamps (Up to 10,000 hours) for lower replacement costs.

Short summary description Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
This short summary of the Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X152H, 3000 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 4:3, 16:9, 39.4 - 393.7" (1 - 10 m)

Long summary description Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Acer X152H. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 22.37 - 26.73 mm, Aperture range (F-F): 2.55 - 2.86. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Noise level (economic mode): 27 dB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 393.7" (1 - 10 m)
Contrast ratio (dynamic)
10000:1
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp type
UHP
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
22.37 - 26.73 mm
Aperture range (F-F)
2.55 - 2.86
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.2x
Throw ratio
1.5 - 1.8:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
Video
3D *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI ports quantity *
2
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
27 dB
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
240 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Brand Image Article code product Stock Price from
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001 P5327W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L H7550ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JL411.001 P1287 0.00
(excl. VAT)
0 (incl. VAT)
Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White
(show image)
MR.JK111.001 S1283Hne 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1510 data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black Acer P1510 data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) Black
(show image)
MR.JJU11.00H P1510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)