location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Basic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1287
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JL411.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147631216 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 16:02:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 4200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 17000:1
  • - Screen size compatibility: 26 - 300" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 330 W
More>>>
Short summary description Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Basic P1287, 4200 ANSI lumens, DLP, XGA (1024x768), 17000:1, 4:3, 26 - 300"

Long summary description Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

Acer Basic P1287. Projector brightness: 4200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.17 - 21.81 mm, Aperture range (F-F): 2.7 - 2.41, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
16:9
Screen size compatibility *
26 - 300"
Projection distance
39.4 - 385.8" (1 - 9.8 m)
Projector brightness *
4200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Matrix size
0.55"
Matrix type
DMD
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
260 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
18.17 - 21.81 mm
Aperture range (F-F)
2.7 - 2.41
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.92:1
Digital zoom
2x
Optical zoom
1.2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1200 (WUXGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
34 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
330 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
12.4" (314 mm)
Depth
8.78" (223 mm)
Height
3.66" (93 mm)
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:38:14
Uk has collected 3 expert reviews for Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Brand Image Article code product Stock Price from
Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A02 P5327W + 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A01 P5327W + 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black
(show image)
MR.JM311.001 X113P 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL111.001 U5320W 0.00
(excl. VAT)
0 (incl. VAT)
Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLE11.001 X152H 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001 P5327W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550BD data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JL711.001 H7550BD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)