location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE901T AV extender AV transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE901T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE901T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403811 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE901T user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE901T AV extender AV transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDBaseT Connectivity – extends a DisplayPort connection up to 70 meters via a single Cat 6a cable or ATEN 2L-2910 Cat 6 cable
  • - DisplayPort v1.1*; HDCP 1.4 compliant
  • - Superior video quality – 4K @ 35 m (Cat 5e/6) / 40 m (Cat 6a/ATEN 2L-2910 Cat 6 cable) and 1920 x 1080 @ 60m (Cat 5e/6) / 70m (Cat 6a/ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-Jamming – resists signal interference during video transmission using HDBaseT technology
  • - Featuring 3.3V / 500mA power output for powering auxiliary devices
  • - Plug-and-play
  • - Rack-Mountable
  • - *Note:
  • - DisplayPort v1.1 supports up to 4Kx2K @ 30Hz.
Long product name ATEN VE901T AV extender AV transmitter :
The long product name of ATEN VE901T AV extender AV transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort HDBaseT-Lite Transmitter (4K@40m; 1080p@70m)
More>>>
ATEN VE901T AV extender AV transmitter:
The official description of ATEN VE901T AV extender AV transmitter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE901T DisplayPort HDBaseT-Lite Transmitter is able to extend a DisplayPort display up to 70 m using a Cat 6/6a/ATEN 2L-2910 Cat 6 cable. This combination of ATEN and HDBaseT™ technology supports sharing 4K media up to 40 m away, offering a simple, adaptable, and cost-effective solution for any professional A/V installation.

The VE901T DisplayPort HDBaseT-Lite Transmitter is the perfect choice for professional A/V installations that require video signal interference protection, such as in medical and military installations. With its lightweight and easy-to-mount design, and a slip-resistant DC Jack lock mechanism, the VE901T can be installed in a multitude of locations while ensuring peace of mind with its reliability.

Short summary description ATEN VE901T AV extender AV transmitter:
This short summary of the ATEN VE901T AV extender AV transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE901T, 4096 x 2160 pixels, AV transmitter, 40 m

Long summary description ATEN VE901T AV extender AV transmitter:
This is an auto-generated long summary of ATEN VE901T AV extender AV transmitter based on the first three specs of the first five spec groups.

ATEN VE901T. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 40 m. Dimensions (WxDxH): 870 x 100.6 x 300 mm, Weight: 250 g

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
40 m
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
Material
Metal
Impedance
100 Ω
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
870 x 100.6 x 300 mm
Weight
250 g
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE801 AV extender AV transmitter & receiver Black ATEN VE801 AV extender AV transmitter & receiver Black
(show image)
VE801 VE801 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VB905 AV extender AV repeater Black ATEN VB905 AV extender AV repeater Black
(show image)
VB905 VB905 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802 AV extender AV transmitter & receiver Black ATEN VE802 AV extender AV transmitter & receiver Black
(show image)
VE802 VE802 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
(show image)
VE801R HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)