location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D03DP DisplayPort cable 3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-7D03DP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D03DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641022 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:58:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D03DP DisplayPort cable 3 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal-clear video up to 4K UHD (3840 x 2160 @ 60Hz)
  • - Multi-Stream Transport (MST) support
  • - Supports bandwidth up to 21.6 Gbps
  • - Supports dual monitors in mirror and extended mode
  • - Multiple strands of tinned copper wire to enhance EMI protection
  • - RoHS compliant
Long product name ATEN 2L-7D03DP DisplayPort cable 3 m Black :
The long product name of ATEN 2L-7D03DP DisplayPort cable 3 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 m DisplayPort rev.1.2 Cable
More>>>
ATEN 2L-7D03DP DisplayPort cable 3 m Black:
The official description of ATEN 2L-7D03DP DisplayPort cable 3 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN DisplayPort rev.1.2 Cable provides high-definition connectivity and advanced auxiliary channeling. Our DisplayPort cables support long distance connections by safeguarding transmission quality and image clarity. We offer DisplayPort cables at lengths of 3 and 4.6 meters supporting resolutions up to 4K UHD (3840 x 2160 @ 60Hz).

Short summary description ATEN 2L-7D03DP DisplayPort cable 3 m Black:
This short summary of the ATEN 2L-7D03DP DisplayPort cable 3 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D03DP, 3 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description ATEN 2L-7D03DP DisplayPort cable 3 m Black:
This is an auto-generated long summary of ATEN 2L-7D03DP DisplayPort cable 3 m Black based on the first three specs of the first five spec groups.

ATEN 2L-7D03DP. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 6.8 mm

Features
Connector contacts plating
Nickel
Maximum resolution *
3840 x 2160 pixels
Cable length *
3 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Cable shielding
Aluminium magnesium alloy
Features
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
28
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Sustainability
Sustainability certificates
RoHS
Packaging data
Cable diameter
6.8 mm
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 4 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)