location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1924M KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1924M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1924M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007750 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:26:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1924M user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1924M KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - World’s First DisplayPort KVM Switch with Built-in MST Hub
  • - One USB keyboard/mouse and DisplayPort or HDMI monitor control 4 computers and 2 USB peripherals
  • - Built-in Multi-Stream Transport (MST) hub allows dual displays (DisplayPort / HDMI) from a single DisplayPort source1
  • - Supports MST Mode, Splitter Mode, and Single Port Mode.
  • - 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer speeds
  • - DisplayPort Dual-Mode (DP++) technology supports HDMI and DVI signals via a DisplayPort-to-HDMI/DVI DP++ adapter2
  • - Firmware upgradeable
  • - Hot pluggable – add or remove computers without powering down the switch
  • - Remarkable Audio/Video Experience
  • - Superior video quality – 4K UHD (3840 x 2160 @ 60 Hz) and 4K DCI (4096 x 2160 @ 60 Hz)
  • - DisplayPort 1.2 compliant, HDCP 1.3 compliant3
  • - Supports HD audio through DisplayPort4
  • - Full bass response for high-quality 2.1 channel surround sound systems
  • - Intelligent Operation
  • - Computer selection via front panel pushbuttons, hotkeys, mouse5, and RS-232 commands
  • - Independent switching of KVM, USB hub, and Audio focus
  • - Power On Detection – if a computer is powered off, the CS1924M automatically switches to the next powered-on computer
  • - Auto Scan Mode for monitoring all computers
  • - Versatile Compatibility
  • - Keyboard emulation/bypass feature supports most gaming keyboards
  • - Mouse emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Multi-platform support – Windows, Mac and Linux
  • - Multilingual keyboard mapping supports English, Japanese, French and German keyboards
  • - Note:
  • - 1. MST (Multi-Stream Transport) requires either monitors that are capable of DisplayPort 1.2 daisy-chaining, or use of a powered DisplayPort MST Hub. A DisplayPort v1.1a display can be the last display in a DisplayPort v1.2 chain. The PC source must be DisplayPort 1.2 compliant
  • - 2. DisplayPort Dual-Mode technology (DP++) does not require an active adapter for most single display setups.
  • - Active DisplayPort adapters are recommended if you are unsure of the video source's DP++ compatibility.
  • - 3. For DisplayPort 1.4 compliant display device, make sure to configure the device setting to be compatible with DisplayPort 1.2 to avoid compatibility issue.
  • - 4. HD audio through DisplayPort cannot be switched independently.
  • - 5. Mouse port switching is only supported under mouse emulation mode with a USB 3-button mouse wheel.
Long product name ATEN CS1924M KVM switch Black :
The long product name of ATEN CS1924M KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 3.0 4K DisplayPort MST KVMP™ Switch (Cables included)
More>>>
ATEN CS1924M KVM switch Black:
The official description of ATEN CS1924M KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incorporating the latest Multi-Stream Transport (MST) technology, the CS1924M 4-Port USB 3.0 4K DisplayPort MST KVMP™ Switch is the world’s first DisplayPort KVM switch with a built-in MST hub. The CS1924M enables users to adopt two console displays from a single DisplayPort 1.2 video source, providing an extended desktop mode and splitter mode at resolutions up to 4K for multitasking across two displays while reducing bulky cable connections.

To meet the ever-increasing demand for high-speed peripheral data transmissions, the CS1924M integrates a USB 3.1 Gen 1 hub to deliver unprecedented data transfer rates up to 5 Gbps – allowing you to maximize multitasking operations.

The unique independent switching feature allows the KVM switch’s focus to be on one computer while its USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer – such as a print server or splitter. Additionally, the switch allows you to share the audio from each of the connected computers and even allows HD audio transmitted through a DisplayPort source.

With a rich feature set, the CS1924M is designed to exceed the requirements such as excellent video quality and ultra-fast data transmission speed for gaming, graphic design, animation, and video-editing applications.

Short summary description ATEN CS1924M KVM switch Black:
This short summary of the ATEN CS1924M KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1924M, 4096 x 2160 pixels, 4K Ultra HD, 4.89 W, Black

Long summary description ATEN CS1924M KVM switch Black:
This is an auto-generated long summary of ATEN CS1924M KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1924M. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI/DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, Plastic. Power source: DC, Output voltage: 5 V, Power consumption (typical): 4.89 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI/DisplayPort
HDMI ports quantity
1
DisplayPorts quantity
5
DisplayPort version
1.2
Console ports *
3.5mm headphone, 3.5mm mic, DisplayPort, HDMI, USB A
USB connector type
USB Type-A, USB Type-B
DC-in jack
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Video bandwidth
60 Hz
Scan interval
1, 99 s
Design
Product colour *
Black
Housing material
Metal, Plastic
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Power source
DC
Output voltage
5 V
Power consumption (typical)
4.89 W
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
88 mm
Depth
270 mm
Height
55.5 mm
Weight
920 g
Packaging content
Cables included
Audio (3.5mm), DisplayPort, USB
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)