location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-2910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645495
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized for multiple distributions including HD video, audio, Ethernet, power and control
  • - Certified to meet performance requirements set by HDBaseT Alliance
  • - Supports sweep frequency up to 400 MHz
  • - Supports up to 4K data transmission
  • - Conductor material: 23 AWG bare copper
  • - Outer shielded material: AI Mylar tape
  • - Braid wire: tinned copper
  • - Flame test UL 1685 (CM rated), RoHS compliant
  • - Compatible with ATEN HDBaseT extenders and splitters
  • - Regulatory:
  • - • PoE: IEEE 802.3af (PoE)/ IEEE 802. 3at (PoE+)
  • - • Electrical Transmission: ANSI/TIA-568-C.2 (2009), ISO/IEC 11801 (Edition 2.2), IEC 61156-5 (Edition 2.1)
  • - • Material and Construction: UL 444, CSA 22.2 NO.214
Long product name ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz :
The long product name of ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

305M HDBaseT SF/UTP CAT 6 Cable
More>>>
ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz:
The official description of ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2L-2910 is a twisted pair cable engineered for optimum signal transmission at resolutions up to 4K including digital and analogue data, audio, and video applications. The cable supports sweep frequency up to 400 MHz and has been verified to meet performance requirements set by the HDBaseT Alliance.

The 2L-2910 supports long distance connections while safeguarding transmission quality. The outer metal layer and the braid protect signal transmissions from electromagnetic interference and reduce the impact caused by electrical noise.

The 2L-2910 utilizes SF/UTP design with four unshielded 23 AWG twisted pair conductors. Among the four unshielded twisted pair conductors, there is one cross filler to reduce cross talk. Most importantly, the cable meets the requirements set by ANSI/ TIA-568-C.2 (2009) ensuring high performance in electrical transmission.

Short summary description ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz:
This short summary of the ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz, 305 m, Cat6, SF/UTP (S-FTP), Blue

Long summary description ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz:
This is an auto-generated long summary of ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz based on the first three specs of the first five spec groups.

ATEN HDBaseT SF/UTP CAT 6 Cable; 305M, Frequency up to 400 MHz. Cable length: 305 m, Cable standard: Cat6, Cable shielding: SF/UTP (S-FTP), Connector contacts plating: Copper, Product colour: Blue

Features
Product colour *
Blue
Cable length *
305 m
Cable standard *
Cat6
Cable shielding *
SF/UTP (S-FTP)
Connector 1 *
No
Connector 2 *
No
Connector 1 gender *
No
Connector 2 gender *
No
Connector contacts plating
Copper
Connector shielding
Yes
Connector shield material
Aluminium
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Stranded
Conductor material
Copper
Cable type
Crossover cable
Networking standards
IEEE 802.3af, IEEE 802.3at
AWG wire size
23
Frequency
400 MHz
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
19.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
20.4 kg
Package type
Wooden drum
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case net weight
19.6 kg
Master (outer) case width
408 mm
Master (outer) case length
408 mm
Master (outer) case gross weight
20.4 kg
Master (outer) case height
288 mm
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)