location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE801R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006173 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI signals over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Superior video quality – up to 4K@35m (Cat 5e/6) / 40m (Cat 6a or ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Plug-and-play
  • - Rack-mountable
Long product name ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) :
The long product name of ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT-Lite Receiver (4K@40m)(HDBaseT Class B)
More>>>
ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):
The official description of ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE801R HDMI HDBaseT-Lite Receiver incorporating connects with HDBaseT transmitters* to extend signal up to 70m from the source using one Cat 5e/6/6a cable. It supports HDMI features that include 3D, Deep Color and 4K image resolutions, plus Dolby Digital 5.1, DTS HD audio and it is HDCP compatible. The VE801R all-in-one design provides an easy method for mounting the device in any location. The side panel provides slip-resistant grooves that help prevent accidental drops when installing the unit. The grooves also enhance the ability to see the LED status lights. The VE801R is perfect for digital entertainment centers or any installation that requires superior HDMI video quality to be extended for great distances.

* Compatible HDBaseT Transmitter Units: VE801T

Short summary description ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):
This short summary of the ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B), 3840 x 2160 pixels, AV receiver, 70 m, Black, HDCP

Long summary description ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):
This is an auto-generated long summary of ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) based on the first three specs of the first five spec groups.

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B). Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Power consumption (typical): 4.23 W. Dimensions (WxDxH): 87 x 103 x 30 mm, Weight: 250 g

Features
Type *
AV receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
70 m
LED indicators
Yes
Supported video modes
1080p
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
Product colour
Black
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
1
Number of HDMI outputs
1
DC-in jack
Yes
Power
Power consumption (typical)
4.23 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
87 x 103 x 30 mm
Weight
250 g
Packaging content
AC adapter included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801EUT AV extender AV transmitter White ATEN VE1801EUT AV extender AV transmitter White
(show image)
VE1801EUT VE1801EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812EUT AV extender AV transmitter White ATEN VE2812EUT AV extender AV transmitter White
(show image)
VE2812EUT VE2812EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801UST AV extender AV transmitter & receiver White ATEN VE1801UST AV extender AV transmitter & receiver White
(show image)
VE1801UST VE1801UST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)