location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1922 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1922
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1922 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403712 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1922 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1922 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-port DisplayPort KVMP™ Switch with USB 3.1 Gen1 hub and 2.1 surround sound audio
  • - One USB console controls 2 computers and 2 USB peripherals
  • - Computer selection via front panel pushbuttons, hotkeys and mouse1
  • - Independent switching of KVM, USB, and Audio focus
  • - Superior video quality – 4K UHD (3840 x 2160 @ 60 Hz) and 4K DCI (4096 x 2160 @ 60 Hz)
  • - 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - DisplayPort 1.2 compliant, HDCP compliant2
  • - Supports HD audio through DisplayPort3
  • - Full bass response for high-quality 2.1 channel surround sound systems
  • - Power On Detection – if a computer is powered off, the CS1922 automatically switches to the next powered-on computer
  • - Multi-Stream Transport (MST) allows multiple monitors through a single DisplayPort connector4
  • - DisplayPort Dual-Mode technology (DP++) supports HDMI and DVI signals via a DisplayPort-to-HDMI/DVI DP++ adapter5
  • - Hot pluggable – add or remove computers without powering down the switch
  • - Keyboard emulation/bypass feature supports most gaming keyboard
  • - Mouse emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Multi-platform support – Windows, Mac and Linux
  • - Multilingual keyboard mapping supports English, Japanese, French and German keyboards
  • - Mac keyboard support and emulation6
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradeable
  • - Note:
  • - 1. Mouse port switching is only supported under mouse emulation mode with a USB 3-button mouse wheel.
  • - 2. For DisplayPort 1.4 compliant display device, make sure to configure the device setting to be compatible with DisplayPort 1.2 to avoid compatibility issue.
  • - 3. HD audio through DisplayPort cannot be switched independently.
  • - 4. MST (Multi-Stream Transport) requires either monitors that are capable of DisplayPort 1.2 daisy-chaining, or use of a powered DisplayPort MST Hub. A DisplayPort v1.1a display can be the last display in a DisplayPort v1.2 chain. The PC source must be DisplayPort 1.2 compliant.
  • - 5. DisplayPort Dual – Mode technology (DP++) does not require an active adapter for most single display setups. Active DisplayPort adapters are recommended if you are unsure of the video source's DP++ compatibility.
  • - 6. PC keyboard combinations emulate Mac keyboards. Mac keyboards only work with their own operating system.
Long product name ATEN CS1922 KVM switch Black :
The long product name of ATEN CS1922 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 3.0 4K DisplayPort KVMP™ Switch (Cables included)
More>>>
ATEN CS1922 KVM switch Black:
The official description of ATEN CS1922 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CS1922 2-Port USB 3.0 4K DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology for the increasing demand of higher video quality and transfer speeds on modern computers. The ATEN CS1922 offers an unprecedented performance of delivering 4K resolution, the next generation USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates and enhanced user-friendly operations.

As a KVM switch, the CS1922 allows users to access two DisplayPort computers from a single USB keyboard, USB mouse and monitor console. Doing so with ease, the CS1922 provides three convenient switching methods – using front panel pushbuttons, mouse, or hotkeys for flexible access to any computer connected to the installation.

The unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer – such as a print server, modem splitter, etc.

With its rich feature set, the CS1922 is designed to surpass all requirements in graphic design, animation, and video-editing applications. Such as CAD/CAM (computer aided design/manufacturing). The CS1922 allows you to share the audio from each of the connected computers. HD audio transmitted by DisplayPort would offer you a different experience.

Short summary description ATEN CS1922 KVM switch Black:
This short summary of the ATEN CS1922 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1922, 4096 x 2160 pixels, Black

Long summary description ATEN CS1922 KVM switch Black:
This is an auto-generated long summary of ATEN CS1922 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1922. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. Maximum resolution: 4096 x 2160 pixels, Scan interval: 1,99 s. Product colour: Black, Housing material: Metal, Plastic, LED indicators: Operation, USB. Output voltage: 5 V. Width: 88 mm, Depth: 270 mm, Height: 55.5 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Console ports *
3.5mm mic, DisplayPort, USB B
Console USB ports quantity
4
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-B
USB version
3.2 Gen 1 (3.1 Gen 1)
Audio connections
Yes
DC-in jack
Yes
Performance
Maximum resolution *
4096 x 2160 pixels
Scan interval
1, 99 s
HDCP
Yes
Hot-Plug support
Yes
Design
Product colour *
Black
Housing material
Metal, Plastic
LED indicators
Operation, USB
Display
Built-in display *
No
Power
Output voltage
5 V
External power adapter
Yes
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
88 mm
Depth
270 mm
Height
55.5 mm
Weight
910 g
Packaging content
Cables included
Audio (3.5mm), DisplayPort, USB
Manual
Yes
AC adapter included
Yes
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)