location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater DVB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002732
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027321
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White :
The long product name of AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1300 Mbit/s, 5 GHz, 802.11 ac/n/g/b, WPA, WPA2, WPS, DVB-C, 10/100/1000 Mbit/s, 161 g, 3.3 W, 230 V, 50 Hz
More>>>
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White:
The official description of AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stream cable television into the home network and increase the range of wireless networks

With the new FRITZ!WLAN Repeater DVB-C Edition International, AVM is bringing
the cable television program to the smartphone, tablet and PC.

Please be aware that this product will not be sold in the Belgium market.

With this innovation AVM seamlessly integrates live TV into the home network. The
FRITZ!WLAN Repeater DVB-C combines the functions of a DVB-C tuner with a
powerful wireless repeater compliant with the latest AC standard in a single device.

Live TV throughout the home network
The FRITZ!WLAN Repeater DVB-C streams free-to-air cable TV programs directly
into the home network on PCs, notebooks, tablets and smartphones. The television
signal from the cable TV connection is distributed via wireless LAN throughout the
entire home. The integrated dual-TV tuner allows two TV programs to be transmitted
simultaneously. The new FRITZ!App TV for Android and iOS provides for convenient
viewing on tablets and smartphones, complete with channel list, program information,
changing channels and zooming. Live TV to PCs or notebooks is also possible via
VLC media player.

Ultra fast and maximum range with Wireless AC + N
The FRITZ!WLAN Repeater DVB-C is a full-fledged Wireless AC repeater. It deploys
MIMO multi-antenna technology and uses dual-band wireless LAN to transmit
concurrently in the 2.4-GHz band (up to 450 Mbit/s) and the 5-GHz band (up to 1300
Mbit/s). Thanks to dual-band wireless LAN, for instance on the latest FRITZ!Box 7490,
both radio bands can be used in parallel to expand the wireless home network. Through
intelligent band selection (dynamic cross band repeating) the FRITZ!WLAN Repeater
DVB-C always chooses the fastest and most efficient path to and from the wireless
router, so that all wireless devices in the network can benefit from higher transmission
rates.

Thanks to deployment of multi-antenna technology and the use of the latest technology
for optimizing range and throughput, as prescribed in the 802.11 ac standard for
increasing range and data throughput, the range and data rate increase many times over
those of the previous solutions based on 11n. Where structural conditions or long
distances restricted the radio connection, it is now possible to realize multiple demanding
applications wirelessly anywhere in the home, even in concurrent operation. The high
wireless performance is especially beneficial for streaming TV programs in HD.

Versatile deployment and maximum wireless security
The FRITZ!WLAN Repeater DVB-C supports the wireless standards 11ac/a/b/g/n. With
Wi-Fi Protected Setup (WPS) the repeater is installed at the click of a button and
integrated into the wireless home network within seconds. A fast gigabit LAN port on
the FRITZ!WLAN Repeater DVB-C allows the connection of network-compliant devices
like TVs, Blu-ray players or printers to be integrated into the wireless home network even
if they are not equipped for wireless LAN themselves. Maximum security for your private
sphere is also ensured by the FRITZ!WLAN Repeater DVB-C’s support of the latest
encryption methods (WPA2).

AVM FRITZ!WLAN Repeater DVB-C at a glance
- Dual tuner for cable TV (DVB-C)
- 2 free-to-air TV programs on up to 6 PCs, tablets or smartphones
- Including HDTV, electronic program guide (EPG), teletext, audio tracks and subtitles
- Increases the range of all common wireless networks quickly and easily
- Dual Wireless N and AC with up to 1,300 Mbit/s (5 GHz) and 450 Mbit/s
- (2.4 GHz) concurrently
- Compatible with all common wireless routers with the 802.11ac/n/g/b/a radio standard
- Intelligent band selection for efficient data transmission (dynamic crossband repeating)
- Maximum wireless LAN security thanks to WPA2 encryption
- Simple and secure configuration at the click of a button (WPS) or using the wizard
- Adoption of wireless LAN schedule and wireless LAN guest access from a FRITZ!Box
- Integrated gigabit LAN port: Connected devices (computers, TVs, printers, Blu-ray
- players, etc.) are granted wireless LAN function
- Can also be used as an additional access point (LAN bridge) by connecting to the
- router via a LAN cable
- Multilingual user interface
- Fast detection of optimum position using the display of signal strength and operating
- status
- Compact design, can be inserted in customary 230-V outlets
- Dovetails perfectly with the wireless LAN products of the FRITZ!Box family
- FRITZ!App TV for Android free from the Google Play Store
- FRITZ!App TV for iOS free from the App Store

Short summary description AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White:
This short summary of the AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN Repeater DVB-C, 1300 Mbit/s, Red, White

Long summary description AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White:
This is an auto-generated long summary of AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN Repeater DVB-C. Maximum data transfer rate: 1300 Mbit/s. Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Connectivity technology: Wireless. Security algorithms: WPA, WPA2. Product colour: Red, White, LED indicators: Power, WLAN

Data transmission
Maximum data transfer rate *
1300 Mbit/s
Network
Networking standards
IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Connectivity technology
Wireless
Security
Security algorithms
WPA, WPA2
WPS push button
Yes
Management features
Web-based management
Yes
Features
Product colour
Red, White
Features
LED indicators
Power, WLAN
Power LED
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
5.5 W
Power plug type
Type C
Weight & dimensions
Dimensions (WxDxH)
76 x 63 x 125 mm
Weight
161 g
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:56:26
Uk has collected 10 expert reviews for AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!WLAN Repeater 1750E International Red, White FRITZ!WLAN Repeater 1750E International Red, White
(show image)
20002712 FRITZ!WLAN Repeater 1750E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 1750E, DE Red, White AVM FRITZ!WLAN Repeater 1750E, DE Red, White
(show image)
20002686 FRITZ!WLAN Repeater 1750E, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White
(show image)
20002678 FRITZ!WLAN Repeater 450E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s
(show image)
20002589 FRITZ!WLAN Repeater 450E, DE 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!DECT Repeater 100 Edition International FRITZ!DECT Repeater 100 Edition International
(show image)
20002641 Repeater 100 Edition International 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!WLAN Repeater 310 International 300 Mbit/s White FRITZ!WLAN Repeater 310 International 300 Mbit/s White
(show image)
20002600 FRITZ!WLAN Repeater 310 International 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!DECT Repeater 100, DE FRITZ!DECT Repeater 100, DE
(show image)
20002598 FRITZ!DECT Repeater 100, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White
(show image)
20002500 FRITZ!WLAN Repeater 300E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 300E Network repeater 1000 Mbit/s Red, White AVM FRITZ!WLAN Repeater 300E Network repeater 1000 Mbit/s Red, White
(show image)
20002499 FRITZ!WLAN Repeater 300E 0.00
(excl. VAT)
0 (incl. VAT)