location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!WLAN Repeater 1750E International Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!WLAN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 1750E International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002712 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027123
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name FRITZ!WLAN Repeater 1750E International Red, White :
The long product name of FRITZ!WLAN Repeater 1750E International Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVM FRITZ!WLAN Repeater 1750E International
More>>>
FRITZ!WLAN Repeater 1750E International Red, White:
The official description of FRITZ!WLAN Repeater 1750E International Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stretch your WiFi in seconds

The new FRITZ!WLAN Repeater 1750E provides for fast, stable wireless connections at rates of up to 1300 Mbit/s in the 5-GHz band and 450 Mbit/s in the 2.4-GHz network. Over the gigabit LAN port, even network devices without WiFi function can be integrated into your home network. The repeater is designed for operation at any common 230-V power outlet. The five field strength LEDs assist in quickly finding the ideal position for the repeater in your home.

- Increases wireless LAN range in the 5-GHz band with up to 1300 Mbit/s
- Increases wireless LAN range in the 2.4-GHz band with up to 450 Mbit/s
- Dual-band Wireless AC+N
- Gigabit LAN port
- Secure connections with the WPA2 standard
- Fast and simple configuration thanks to WPS

Easy installation at the push of a button

The FRITZ!WLAN Repeater 1750E supports uncomplicated, automatic registration using what is called the WPS method. Configuration is completed with the push of a button: Then repeaters and WPS-enabled routers like the FRITZ!Box connect automatically. The FRITZ!WLAN Repeater adopts the appropriate wireless LAN settings and is ready for operation immediately.

Cordless freedom

With its LAN port the repeater integrates even network-enabled devices without wireless functionality into the home network. The FRITZ!WLAN Repeater 1750E does this by using radio signals to bridge the distance to the router, something that used to require laying extra cables. And if cable is already there, the repeater can switch to LAN bridge operating mode so that an existing network cable or powerline adapter can be used connect to the router. This means even long distances can be bridged effortlessly.

Easy to operate and update

From ideal positioning to the optimum radio channel: The repeater supports you with LEDs, software wizards and a clear, user-friendly interface. The FRITZ!WLAN Repeater 1750E also benefits from new features provided in free updates.

Secure encryption for your wireless network

The FRITZ!WLAN Repeater supports secure WPA2 encryption; alternatively, it can also handle the WPA standard. This makes the repeater suitable for use with many radio networks and all kinds of encryption.

Short summary description FRITZ!WLAN Repeater 1750E International Red, White:
This short summary of the FRITZ!WLAN Repeater 1750E International Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!WLAN Repeater 1750E International, Red, White

Long summary description FRITZ!WLAN Repeater 1750E International Red, White:
This is an auto-generated long summary of FRITZ!WLAN Repeater 1750E International Red, White based on the first three specs of the first five spec groups.

FRITZ!WLAN Repeater 1750E International. Frequency band: 2.4/5 GHz. Connectivity technology: Wireless. Security algorithms: WEP, WPA, WPA2, WPS. Data link protocols: IPv6. Product colour: Red, White

Wireless LAN features
Frequency band
2.4/5 GHz
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
1
Security
Security algorithms
WEP, WPA, WPA2, WPS
Management features
Data link protocols
IPv6
Features
Product colour
Red, White
LED indicators
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
5.5 W
Weight & dimensions
Dimensions (WxDxH)
76.5 x 62.5 x 125 mm
Weight
151 g
Source Testseek summary Average rating
Reviews
Updated:
2017-02-24 01:14:28
Uk has collected 42 expert reviews for FRITZ!WLAN Repeater 1750E International Red, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
nikktech.com
Updated:
2019-12-07 03:04:00
It's no secret that people who simply want the best possible data transfer rates and the highest possible security for their data always pick wired connectivity over wireless one. It's also no secret however that wired connectivity has its limits and so i...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)