AVM logo

FRITZ!DECT Repeater 100, DE

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240400
Info modified on:
24 Jun 2024, 14:31:32
Short summary description FRITZ!DECT Repeater 100, DE:

FRITZ!DECT Repeater 100, DE

Long summary description FRITZ!DECT Repeater 100, DE:

FRITZ!DECT Repeater 100, DE. Connectivity technology: Wired. LED indicators: Status. Power consumption (typical): 1.2 W, Power requirements: 230 V/50 Hz. Dimensions (WxDxH): 59 x 41 x 93 mm, Weight: 134 g

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.