location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!WLAN Repeater 310 International 300 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!WLAN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 310 International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026003
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!WLAN Repeater 310 International 300 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 Mbit/s
  • - Wi-Fi
  • - White
Long product name FRITZ!WLAN Repeater 310 International 300 Mbit/s White :
The long product name of FRITZ!WLAN Repeater 310 International 300 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ!WLAN Repeater 310
More>>>
FRITZ!WLAN Repeater 310 International 300 Mbit/s White:
The official description of FRITZ!WLAN Repeater 310 International 300 Mbit/s White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact design, extensive range.

The FRITZ!WLAN Repeater 310 expands the range of your wireless network in a simple and secure manner. This allows wireless-enabled devices like smartphones and tablets to be easily connected to your home network even when they’re further away. It’s only the size of a business card so it can be connected to practically any power outlet in your home.

- Increases wireless range on the 2.4 GHz band with up to 300 Mbit/s.
- Highly compact design.
- Secure connectivity with the WPA2 standard.
- Quick and easy to set up thanks to WPS.

Short summary description FRITZ!WLAN Repeater 310 International 300 Mbit/s White:
This short summary of the FRITZ!WLAN Repeater 310 International 300 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!WLAN Repeater 310 International, 300 Mbit/s, Wi-Fi, White

Long summary description FRITZ!WLAN Repeater 310 International 300 Mbit/s White:
This is an auto-generated long summary of FRITZ!WLAN Repeater 310 International 300 Mbit/s White based on the first three specs of the first five spec groups.

FRITZ!WLAN Repeater 310 International. Maximum data transfer rate: 300 Mbit/s, Supported data transfer rates: 300/54/11. Frequency band: 2.4 GHz. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Connectivity technology: Wireless. Security algorithms: WPA, WPA2

Data transmission
Maximum data transfer rate *
300 Mbit/s
Supported data transfer rates
300/54/11
Wireless LAN features
Wi-Fi
Yes
Frequency band
2.4 GHz
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Connectivity technology
Wireless
Security
Security algorithms
WPA, WPA2
Management features
Supported protocols
IPv6
Features
Product colour
White
LED indicators
Yes
Power LED
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
3 W
Weight & dimensions
Dimensions (WxDxH)
51.5 x 81 x 66.5 mm
Weight
63 g
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:11:32
Uk has collected 12 expert reviews for FRITZ!WLAN Repeater 310 International 300 Mbit/s White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2013-10-24 01:02:29
Wireless repeaters such as the AVM FRITZ!WLAN Repeater 310 are in danger of becoming something of an archaic oddity. Where once we used to need them to pick up our diminishing Wi-Fi signals and boost them in the far flung corners of our homes, we've now g...
Good Good design, Easy to set up, Boosts strength of network...
Bad European power supply, Face buttons could be difficult to reach when installed...
Bottom line Another solid network release from AVM. Don't expect miracles when increasing the range of your Wi-Fi, but if you want to give it a boost in strength in areas that it already reaches, then you won't regret buying the AVM FRITZ!WLAN Repeater 310.First revi...
80%
techradar.com/au/
Updated:
2014-04-13 01:14:13
Wireless repeaters such as the AVM FRITZ!WLAN Repeater 310 are in danger of becoming something of an archaic oddity. Where once we used to need them to pick up our diminishing Wi-Fi signals and boost them in the far flung corners of our homes, we've now g...
Good Good design, Easy to set up, Boosts strength of network...
Bad European power supply, Face buttons could be difficult to reach when installed...
Bottom line Another solid network release from AVM. Don't expect miracles when increasing the range of your Wi-Fi, but if you want to give it a boost in strength in areas that it already reaches, then you won't regret buying the AVM FRITZ!WLAN Repeater 310. First re...
80%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)