location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 300E International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125025006
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 12:32:09
The date of the most recent change of this product data-sheet in Icecat.
AVM 20002500 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 1000 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n)
  • - Ethernet LAN Gigabit Ethernet
  • - Antenna design: Internal
  • - Red, White
Warranty: 5 years
Long product name AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White :
The long product name of AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.11a/g/b/n, 2.4/5 GHz, LAN 10/100/1000 Base-T, Int
More>>>
AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White:
The official description of AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FRITZ!Repeater 300E enables fast and stable wireless connectivity with up to 300 Mbit/s. The gigabit LAN port also allows network-enabled devices without integrated wireless functionality to be incorporated into your home network. The compact design means there’s space for it at almost any power outlet. The five signal strength LEDs help you to quickly find the ideal position in your home.

Short summary description AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White:
This short summary of the AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN Repeater 300E International, Network repeater, 1000 Mbit/s, Wi-Fi, Ethernet LAN, Red, White

Long summary description AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White:
This is an auto-generated long summary of AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN Repeater 300E International. Maximum data transfer rate: 1000 Mbit/s. Antenna design: Internal. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n. Connectivity technology: Wireless

Data transmission
Maximum data transfer rate *
1000 Mbit/s
Antenna
Antenna design
Internal
Wireless LAN features
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max)
300 Mbit/s
Network
Ethernet LAN
Yes
Ethernet LAN interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
1
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA2
Features
Product type *
Network repeater
Product colour
Red, White
LED indicators
Yes
Power
Power source type
AC
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
101 mm
Depth
76 mm
Height
76 mm
Weight
120 g
Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 01:11:49
Uk has collected 28 expert reviews for AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2012-02-12 01:11:38
The Fritz! WLAN Repeater is capable of extending Wireless N networks, boasting data transfer speeds of up to 300Mbps. Setting up the device is simple, especially if you have a WPS (Wi-Fi Protected Setup) enabled modem or router. Just connect the repeat...
Good Easy to set up, Good extension of Wi-Fi network, Good features...
Bad Front panel could be better...
90%
expertreviews.co.uk
Updated:
2014-10-11 01:29:01
The Repeater 300E is designed to increase the range of your 802.11n wireless network. It has a claimed maximum transfer rate of 300Mbit/s, a single Gigabit Ethernet port for non-wireless devices and a WPS button that also toggles the wireless connectio...
Bottom line An expensive but very effective way to extend your wireless network...
80%
zdnet.com
Updated:
2015-04-29 03:15:26
The most predictable thing about wireless networks is that they never quite reach the location you most need them in. The Fritz! WLAN 300E is a small, portable, mains-powered Wi-Fi repeater that can extend the range of almost any router, making it perfect...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)