location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!DECT Repeater 100 Edition International

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!DECT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Repeater 100 Edition International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002641
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026416
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 14:30:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name FRITZ!DECT Repeater 100 Edition International :
The long product name of FRITZ!DECT Repeater 100 Edition International. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVM FRITZ!DECT Repeater 100 International
More>>>
FRITZ!DECT Repeater 100 Edition International:
The official description of FRITZ!DECT Repeater 100 Edition International as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FRITZ!DECT Repeater 100 is AVM's new product to increase the range of cordless DECT telephone calls. In combination with your FRITZ!Box, the FRITZ!DECT Repeater 100 is the first product that encrypts all telephone calls to provide for bug-free transmission of all data handed over by the repeater. The DECT encryption is enabled ex works. Many of the functions and web services familiar from the FRITZ!Box and FRITZ!Fon can be used throughout the home network via the Repeater 100 and its integrated socket.

- Expands the reception and transmission range for DECT cordless telephones and services
- In combination with the FRITZ!Box, DECT encryption for secure telephone calls
- Up to three calls possible simultaneously
- With the FRITZ!Box as the base station, repeater function even for HD telephony, web radio, podcasts and RSS
- Integrated socket – no plug space lost
- Compact design: 93 x 59 x 41 mm (H x W x D, without plug)
- Compatible with DECT base stations compliant with the GAP standard (basic functions) and with repeater function enabled

Short summary description FRITZ!DECT Repeater 100 Edition International:
This short summary of the FRITZ!DECT Repeater 100 Edition International data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!DECT Repeater 100 Edition International

Long summary description FRITZ!DECT Repeater 100 Edition International:
This is an auto-generated long summary of FRITZ!DECT Repeater 100 Edition International based on the first three specs of the first five spec groups.

FRITZ!DECT Repeater 100 Edition International. Antenna design: Integrated. Connectivity technology: Wireless. Power consumption (typical): 1.2 W. Dimensions (WxDxH): 59 x 41 x 93 mm, Weight: 134 g

Antenna
Antenna design
Integrated
Ports & interfaces
Connectivity technology
Wireless
Features
LED indicators
Yes
Power
Power consumption (typical)
1.2 W
Weight & dimensions
Dimensions (WxDxH)
59 x 41 x 93 mm
Weight
134 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)