location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1163
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470098 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:09:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
CLUB3D CAC-1163 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Mini Displayport Male
  • - DisplayPort Male
  • - 3840 x 2160 pixels 21.6 Gbit/s
  • - 3D Plug and Play
  • - Black
Long product name CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional :
The long product name of CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional
More>>>
CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional:
The official description of CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Mini DisplayPort to DisplayPort cable enables the connection of your Mini DisplayPort supported source device to a monitor or other DisplayPort supported device. Because the cable is fully Bi-Directional it can also be use the other way around. It features a locking DisplayPort connector providing a secure, dependable connection. Simply press the built-in one- touch latch button to unlock the connector. The cable's soft UltraFlex jacket protects it from bends and deformation damage.
The Club3D CAC-1163 is DisplayPort 1.2 compatible (also supports version 1.1a) which enables you to reach Computer resolutions up to 3840x2160 @ 60Hz and 3D video or in others words, make use of the full bandwidth of up to 5.4 Gbps per lane throughput - 21.6 Gbps total.

Short summary description CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional:
This short summary of the CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional, 2 m, Mini Displayport, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional:
This is an auto-generated long summary of CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Cable 4K60Hz M/M 2Meter Bi-Directional. Cable length: 2 m, Connector 1: Mini Displayport, Connector 2: DisplayPort. Weight: 65 g, Package width: 190 mm, Package depth: 65 mm. Length: 2000 mm

Features
Connector contacts plating
Gold
Maximum resolution *
3840 x 2160 pixels
3D
Yes
Cable length *
2 m
Connector 1 *
Mini Displayport
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Data transfer rate
21.6 Gbit/s
Plug and Play
Yes
Connector gender
Male/Male
Features
Certification
ROHS, FCC, and CE EMI
Packaging data
Weight
65 g
Package width
190 mm
Package depth
65 mm
Package height
190 mm
Package type
Box
Package weight
165 g
Technical details
Compliance certificates
RoHS
Other features
Length
2000 mm
Country Distributor
Deutschland 1 distributor(s)