location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-2070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470975 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:29:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts DisplayPort 1.2 into HDMI 2.0 output
  • - Supports 3840 x 2160 at 60Hz
  • - Supports HDCP 1.3 and 2.2
Long product name CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter :
The long product name of CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
More>>>
CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
The official description of CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-2070 is an active HDMI™ 2.0 signal converter. The DisplayPort™ 1.2 to HDMI™2.0 4K 60Hz UHD Active Adapter is the easiest solution for connecting your DisplayPort™ 1.2 Game PC or Laptop to an HDMI™ enabled 4K UHD Television, monitor or Projector. The adapter is compliant to HDMI™ 2.0 specification allowing for 6Gbps TMDS through-put per channel. The interface in the adapter has three lanes for HDMI data, clock, HPD signal and power, offering a total TMDS throughput of 18Gbps.

Supports up to 4K UHD Resolution at 60Hz.
The DisplayPort™ 1.2 to HDMI™ 2.0 4K60Hz UHD Active Adapter supports UHD resolutions of up to 4K UHD 4096x 2160p @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video or gameplay. Use the adapter to play games, view video or browse the internet from your DisplayPort™ 1.2 enabled device in Ultra High Resolution. Supporting up to 8 channels of audio,the adapter provides Ultra High Definition digital audio and video. It is the ideal solution for anyone who wants to enjoy 4K UHD/60 gameplay but lacks a native HDMI™ 2.0 output in their system configuration.

Short summary description CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
This short summary of the CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter, Displayport 1.2, HDMI 2.0, 0.21 m, Black

Long summary description CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
This is an auto-generated long summary of CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter based on the first three specs of the first five spec groups.

CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter. Connector 1: Displayport 1.2, Connector 2: HDMI 2.0, Cable length: 0.21 m. Product colour: Black

Ports & interfaces
Connector 1 *
Displayport 1.2
Connector 2 *
HDMI 2.0
Cable length
0.21 m
DisplayPort version
1.2
Performance
Product colour *
Black
Data transfer rate
18 Gbit/s
USB required
No
Maximum resolution
4096 x 2160 pixels
Maximum resolution (HDMI)
4096 x 2160 pixels
Converter type
Active video converter
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
ROHS, FCC and CE EMI
Compatible operating systems
Windows 10, 8.1 MAC OSx
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
44 mm
Depth
14, 210
Weight
32 g
Packaging data
Package width
160 mm
Package depth
18 mm
Package height
240 mm
Package weight
6 g
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Technical details
Cable colour
Black
Host interface
Displayport 1.2
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
CLUB3D Displayport to VGA Active Adapter CLUB3D Displayport to VGA Active Adapter
(show image)
CAC-2003 Displayport to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter
(show image)
CAC-1170 Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)