location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1311 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470708 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:30:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - 60 Hz
  • - Black, Silver
Long product name CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft :
The long product name of CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft
More>>>
CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft:
The official description of CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable
The Club 3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable enables the connection of your HDMI™ 2.0 supported Gaming PC or Laptop to an (Ultra) High Definition Monitor or other HDMI™ 2.0 supported device. It fully supports the ‘Premium High Speed HDMI™ with Ethernet’ specification, ensuring that video up to 4K UHD 3840x2160p at 60Hz is supported, as well as audio and data streams. The cable combines the unmatched signal quality and convenience of HDMI™ connectivity with the power and flexibility of home entertainment networking. It includes a dedicated data channel into the HDMI™ link, enabling high speed networking at up to 100 Mbps. It is the ideal solution for the ultimate future proof HDMI™ 4K UHD Gaming and Viewing experience.

Features:
• Compliant to Premium High Speed HDMI™ with Ethernet specification
• Professional quality cable 30 AWG, Certified.
• Supports HDMI™ 2.0 specification
• Backwards compatible to support HDMI™ 1.4 specification
• Supports (U)HDTV resolutions up to 3840x2160 @ 60Hz
• Supports 3D resolutions up to 1920x1080p Full HD @ 120Hz• Total Data throughput of 18Gbps, three lanes, 6Gbps per lane

Short summary description CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft:
This short summary of the CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, Black, Silver

Long summary description CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft:
This is an auto-generated long summary of CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft based on the first three specs of the first five spec groups.

CLUB3D Premium High Speed HDMI™ 2.0 4K60Hz UHD Cable 1 m/ 3.28 ft. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Silver

Features
Cable length *
1 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black, Silver
Maximum resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
AWG wire size
30
Connector gender
Male/Male
Plug and Play
Yes
Certification
FCC, CE, ROHS
Weight & dimensions
Weight
97 g
Package width
145 mm
Weight & dimensions
Package depth
45 mm
Package height
145 mm
Package type
Box
Other features
Package weight
97 kg
Depth
10 mm
Length
1000 mm
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)