location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1390
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471071 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:23:20
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CAC-1390 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Active Optical Hybrid HDMI 2.0 Cable 30 Meter
  • - Supports up to 4K 60Hz with HDR
  • - Light weight, Halogen free, downwards compatible
Long product name CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft :
The long product name of CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft
More>>>
CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft:
The official description of CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D HDMI™ 2.0 Hybrid Active Optical Cable features both fiber- and copper conductors, providing a lighter, more flexible cable construction, which makes it ideal for installation in narrow spaces and over longer distances. The perfect solution for conference rooms, classrooms, digital signage displays, and more.

This CAC-1390 features a built-in booster circuit that is self-powered through the HDMI ports, allowing you to connect your HDMI-enabled devices at a distance of up to 30 meters with no signal loss.

The cable is Halogen Free, and produced according to the International Electrochemical Commission's Restriction Use of Halogen (IEC 61249-2-21) directive.
This cable features unidirectional architecture, which requires that the cable is installed in the correct direction. Please refer to the "source" and "display" labels on the HDMI™ connectors, in order to ensure that the cable is connected properly.

Short summary description CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft:
This short summary of the CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft, 30 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black, Bronze

Long summary description CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft:
This is an auto-generated long summary of CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft based on the first three specs of the first five spec groups.

CLUB3D HDMI 2.0 UHD Active Optical Cable HDR 4K 60Hz M/M 30m/98.42ft. Cable length: 30 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0b, 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black, Bronze

Features
Cable length *
30 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black, Bronze
HDMI version
2.0b
3D
Yes
Audio Return Channel (ARC)
Yes
HDCP
Yes
Data transfer rate
18 Gbit/s
Maximum resolution
4096 x 2160 pixels
Connector contacts plating *
Gold
Cable material
Fiber optic/Copper
Cable jacket material
Low smoke zero halogen (LSZH)
Features
Plug and Play
Yes
Certification
ROHS, FCC and CE EMI
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
835 g
Package width
230 mm
Package depth
80 mm
Package height
230 mm
Package weight
132 g
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)