location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470661 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2023 00:03:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - HDMI Type C (Mini) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - HDMI version: 2.0
  • - 120 Hz 18 Gbit/s
  • - Black
Long product name CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft :
The long product name of CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini HDMI™ to HDMI™ 2.0 Cable 1M / 3.28Ft
More>>>
CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft:
The official description of CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1350 The Club 3D Mini HDMI™ to HDMI™ 2.0 Cable delivers an UHD resolution signal for clear, natural pictures and sound. It enables you to connect your Digital Camera/Camcorder, Mini PC, Pico Projector or other device with Mini HDMI™ output to a 4K UHD TV, monitor or projector with HDMI™ input. It fully supports the Premium High Speed HDMI™ with Ethernet specification, ensuring that video up to 4K UHD 3840x2160p at 60Hz is supported, as well as HDR, audio and data streams.

The Mini HDMI™ to HDMI™ 2.0 Cables are premium quality making them ideal for use with (Semi) Professional equipment supporting Ultra High Definition Resolutions.

Short summary description CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft:
This short summary of the CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft, 1 m, HDMI Type C (Mini), HDMI Type A (Standard), 18 Gbit/s, Black

Long summary description CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft:
This is an auto-generated long summary of CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft based on the first three specs of the first five spec groups.

CLUB3D Mini HDMI™ to HDMI™ 2.0 4K60Hz Cable 1M / 3.28Ft. Cable length: 1 m, Connector 1: HDMI Type C (Mini), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 2.0, Data transfer rate: 18 Gbit/s, Product colour: Black

Features
Cable length *
1 m
Connector 1 *
HDMI Type C (Mini)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
2.0
Data transfer rate
18 Gbit/s
High Dynamic Range (HDR) supported
Yes
Maximum refresh rate
120 Hz
Cable type
Round cable
Plug and Play
Yes
Features
Certification
ROHS, FCC, CE EMI
Quantity per pack *
1 pc(s)
Weight & dimensions
Connector 1 dimensions (WxDxH)
14 x 40 x 8 mm
Connector 2 dimensions (WxDxH)
20 x 46 x 9 mm
Weight
54 g
Package width
145 mm
Package depth
45 mm
Package height
145 mm
Package weight
99 g
Package type
Box
Other features
Country of origin
China
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)