location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 1.4 TO VGA ACTIVE ADAPTER M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470654
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:24:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - HDMI 1.4
  • - VGA
  • - 1920 x 1200 pixels
  • - Black
Long product name CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F :
The long product name of CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 1.4 TO VGA ACTIVE ADAPTER M/F
More>>>
CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F:
The official description of CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-130 is an active HDMI™ to VGA signal converter. It accepts a HDMI™ input from a HDMI™ enabled Desktop or Laptop and converts to a legacy analog VGA output allowing the use of analog VGA Televisions, Monitors or Projectors. The adapter offers hassle free plug and play functionality and is powered by the DP output. The HDMI™ interface in the adapter consists of two main lanes for DP data, AUX channel, HPD signal and power. The VGA output is compliant to VSIS
standard and supports up to WUXGA RB timings.
Supports resolutions up to WUXGA 1920x1200p @ 60Hz.

Short summary description CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F:
This short summary of the CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F, HDMI 1.4, VGA, 0.15 m, Black

Long summary description CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F:
This is an auto-generated long summary of CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F based on the first three specs of the first five spec groups.

CLUB3D HDMI 1.4 TO VGA ACTIVE ADAPTER M/F. Connector 1: HDMI 1.4, Connector 2: VGA, Cable length: 0.15 m. Product colour: Black

Ports & interfaces
Connector 1 *
HDMI 1.4
Connector 2 *
VGA
Cable length
0.15 m
Performance
Product colour *
Black
USB required
No
Maximum resolution
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
CE, EMI, FCC, ROHS
Performance
Compatible operating systems
All
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Depth
176 mm
Weight
56 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D HDMI 1.4 to DisplayPort 1.1 Adapter CLUB3D HDMI 1.4 to DisplayPort 1.1 Adapter
(show image)
CAC-1330 HDMI 1.4 to DisplayPort 1.1 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)