location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470135 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Female
  • - HDMI version: 2.0
  • - 60 Hz 10.2 Gbit/s
  • - DTS-HD Master Audio, Dolby TrueHD
  • - 3D
  • - Black
Long product name CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female :
The long product name of CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female
More>>>
CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female:
The official description of CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1320 - High Speed HDMI™ 1.4 HD Extension Cable
This High Speed HDMI™ 1.4 HD Extension Cable 5m/ 16ft Male/Female, enables you to extend your HDMI™ interface of HDTV to any HD device with an HDMI™ output like your Blu-Ray™ Player, Xbox™, PlayStation™, Apple TV™, Streaming Player, HD Cable Box or PC.

Now-a-days we have many devices that we want to connect to our TV which makes this product a great solution because it creates flexibility for the placing of such devices. The High Speed HDMI™ 1.4 HD Extension Cable 5m/ 16ft Male/Female Cable is HDMI1.4 compliant and supports HDCP 1.3 to ensure smooth transfer of you Video and Audio signals over the full length of this Extension Cable.

Short summary description CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female:
This short summary of the CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black

Long summary description CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female:
This is an auto-generated long summary of CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female based on the first three specs of the first five spec groups.

CLUB3D High Speed HDMI™ 1.4 HD Extension Cable 5m/16ft Male/Female. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
5 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
2.0
3D
Yes
Dolby technologies
DTS-HD Master Audio, Dolby TrueHD
HDCP
Yes
Data transfer rate
10.2 Gbit/s
Maximum refresh rate
60 Hz
AWG wire size
30
Connector contacts plating *
Gold
Cable type
Round cable
Features
Plug and Play
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
320 g
Package width
175 mm
Package depth
45 mm
Package height
175 mm
Package type
Box
Other features
Depth
10 mm
Length
5000 mm
Width
20 mm
Country of origin
China
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)