location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470852 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:30:30
The date of the most recent change of this product data-sheet in Icecat.
Spec Sheet CAC-1080 (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts your DP 1.4 output into HDMI 2.0b
  • - Supports Resolutions up to 4096 x 2160p at 60Hz
  • - Supports HDR
Long product name CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter :
The long product name of CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter
More>>>
CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter:
The official description of CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1080 - The Club3D DisplayPort™ 1.4 to HDMI™ 2.0b signal converter. It features support for HDR Video quality for deep color media content playback. The DisplayPort™ receiver supports up to 5,4 Gbps per lane over 4 lanes. The HDMI™ output is fully compliant to HDMI™ specification version 2.0b.

Resolution Support
The CAC-1080 supports UHD resolutions up to 4096 x 2160p at 60Hz.

Color Formats
It supports RGB/YCbCr video color formats with a color depth of 16bpc (or 48 bits per pixel) as long as it fits within the DisplayPort™ and HDMI™ link bandwidth. The CAC-1080 also supports pixel encoding conversion from RGB or YCbCr 4:4:4 to YCbCr 4:2:0 and YCbCr 4:2:0 pass-trough function. In addition HDR with deep color up to 12Bpc at 4K 60Hz is supported through the conversion of RGB/YCbCr 4:4:4 over DP link to YCbCr 4:2:0 on the HDMI™ output with a horizontal expansion to CEA timings.
Note: For HDR to function, the source system needs to support DisplayPort™ 1.4 and the screen needs to have support for HDR and/or HDMI™ 2.0 a or b.

Short summary description CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter:
This short summary of the CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter, DisplayPort 1.4, HDMI 2.0b, Black

Long summary description CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter:
This is an auto-generated long summary of CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter based on the first three specs of the first five spec groups.

CLUB3D DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter. Connector 1: DisplayPort 1.4, Connector 2: HDMI 2.0b, Connector contacts plating: Copper. Product colour: Black

Ports & interfaces
Connector 1 *
DisplayPort 1.4
Connector 2 *
HDMI 2.0b
Connector contacts plating
Copper
DisplayPort version
1.4
Performance
Product colour *
Black
Data transfer rate
18 Gbit/s
USB required
No
Maximum resolution
4096 x 2160 pixels
Maximum resolution (HDMI)
4096 x 2160 pixels
Converter type
Active video converter
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
ROHS, FCC, CE EMI, WEEE
Compatible operating systems
Windows 10, 8.1 Mac OS Sierra, High Sierra
Weight & dimensions
Width
20 mm
Depth
11, 184
Weight
32 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Package weight
15 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Technical details
Cable colour
Black
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)