location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI-D Single-Link Active Adapter Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1052 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0854365005107 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-I Male
  • - DP M Female
  • - 1920 x 1200 pixels
  • - Black
Long product name CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable :
The long product name of CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI-D Single-Link Active Adapter Cable
More>>>
CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable:
The official description of CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1052 Club 3D Display Port to DVI Active Single-Link cable enables the connection of your Display source to a DVI Active Single Link supported television, monitor or projector.

Short summary description CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable:
This short summary of the CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable, DVI-I, DP M, Male, Female, Nickel, 1920 x 1200 pixels

Long summary description CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable:
This is an auto-generated long summary of CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable based on the first three specs of the first five spec groups.

CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable. Connector 1: DVI-I, Connector 2: DP M, Connector 1 gender: Male. Sustainability certificates: RoHS. Weight: 56 g, Width: 44 mm, Depth: 18, 200. Package width: 60 mm, Package depth: 35 mm, Package height: 240 mm

Features
Connector contacts plating
Nickel
Connector 1 *
DVI-I
Connector 2 *
DP M
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1200 pixels
Product colour
Black
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
56 g
Width
44 mm
Depth
18, 200
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
240 mm
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter CLUB3D DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter
(show image)
CAC-1056 DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter CLUB3D Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter
(show image)
CAC-1070 Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort™ to VGA Active Adapter Cable CLUB3D DisplayPort™ to VGA Active Adapter Cable
(show image)
CAC-1002 DisplayPort™ to VGA Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHz CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHz
(show image)
CAC-1051 DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHz 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort to DVI-D Single Link Adapter Cable CLUB3D DisplayPort to DVI-D Single Link Adapter Cable
(show image)
CAC-1000 DisplayPort to DVI-D Single Link Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)