location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NQ50H7535DS 50 L A-30% Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NQ50H7535DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ50H7535DS/ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086127967
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NQ50H7535DS 50 L A-30% Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 50 L Stainless steel
  • - Convection cooking Grill Microwave cooking Steam cooking
  • - Catalytic (rear)
  • - Built-in display LED Control type: Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A-30%
More>>>
Short summary description Samsung NQ50H7535DS 50 L A-30% Stainless steel:
This short summary of the Samsung NQ50H7535DS 50 L A-30% Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NQ50H7535DS, Medium, Electric, 50 L, 50 L, 40 - 230 °C, 900 W

Long summary description Samsung NQ50H7535DS 50 L A-30% Stainless steel:
This is an auto-generated long summary of Samsung NQ50H7535DS 50 L A-30% Stainless steel based on the first three specs of the first five spec groups.

Samsung NQ50H7535DS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A-30%, Connected load: 3200 W, AC input voltage: 230 V. Lamps quantity: 2 lamp(s), Bulb power: 25 W

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
50 L
Oven net capacity *
50 L
Oven thermostat range
40 - 230 °C
Grill *
Yes
Convection cooking *
Yes
Microwave cooking *
Yes
Microwave power
900 W
Steam cooking *
Yes
Steam power
1700 W
Cleaning type
Catalytic (rear)
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Interior material
Enamelled ceramic
Control type *
Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Number of glass door panels
3
Cool door
Yes
Number of grids
2
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A-30%
Connected load
3200 W
AC input voltage
230 V
AC input frequency
50 Hz
Lighting
Interior light
Yes
Lamps quantity
2 lamp(s)
Bulb power
25 W
Weight & dimensions
Width
595 mm
Depth
549 mm
Height
454 mm
Installation compartment width *
56.4 cm
Installation compartment depth *
55 cm
Installation compartment height *
44.6 cm
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Samsung NV70K2340RM oven 70 L A Black Samsung NV70K2340RM oven 70 L A Black
(show image)
NV70K2340RM NV70K2340RM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786ES 70 L 2850 W A Stainless steel Samsung NV70H7786ES 70 L 2850 W A Stainless steel
(show image)
NV70H7786ES/ET NV70H7786ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786BS 70 L 2850 W A Stainless steel Samsung NV70H7786BS 70 L 2850 W A Stainless steel
(show image)
NV70H7786BS/ET NV70H7786BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7584BS 70 L 2850 W A Stainless steel Samsung NV70H7584BS 70 L 2850 W A Stainless steel
(show image)
NV70H7584BS/ET NV70H7584BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70F3984LS 70 L 2850 W A Stainless steel Samsung NV70F3984LS 70 L 2850 W A Stainless steel
(show image)
NV70F3984LS/ET NV70F3984LS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel
(show image)
BF3N3T067 BF3N3T067 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel
(show image)
BQ1S4T007 GEO BQ1S4T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO FQ115T 42 L 2850 W A Stainless steel Samsung GEO FQ115T 42 L 2850 W A Stainless steel
(show image)
FQ115T001 GEO FQ115T 0.00
(excl. VAT)
0 (incl. VAT)