location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NQ50H7935ES 50 L A-30% Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NQ50H7935ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ50H7935ES/ET show
Show alternative article codes used in the online market place
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NQ50H7935ES 50 L A-30% Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 50 L Stainless steel
  • - Convection cooking Grill Microwave cooking
  • - Catalytic (rear)
  • - Built-in display LED Control type: Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A-30%
More>>>
Short summary description Samsung NQ50H7935ES 50 L A-30% Stainless steel:
This short summary of the Samsung NQ50H7935ES 50 L A-30% Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NQ50H7935ES, Medium, Electric, 50 L, 50 L, 40 - 230 °C, 900 W

Long summary description Samsung NQ50H7935ES 50 L A-30% Stainless steel:
This is an auto-generated long summary of Samsung NQ50H7935ES 50 L A-30% Stainless steel based on the first three specs of the first five spec groups.

Samsung NQ50H7935ES. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A-30%, Connected load: 3200 W, AC input voltage: 230 V. Lamps quantity: 1 lamp(s), Bulb power: 25 W

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
50 L
Oven net capacity *
50 L
Oven thermostat range
40 - 230 °C
Grill *
Yes
Convection cooking *
Yes
Microwave cooking *
Yes
Microwave power
900 W
Conventional cooking
Yes
Rotisserie
No
Cleaning type
Catalytic (rear)
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Control type *
Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Ergonomics
Integrated clock
Yes
Ergonomics
Clock type
Electronic
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A-30%
Connected load
3200 W
AC input voltage
230 V
AC input frequency
50 Hz
Lighting
Lamps quantity
1 lamp(s)
Bulb power
25 W
Weight & dimensions
Width
595 mm
Depth
549 mm
Height
454 mm
Installation compartment width *
56.4 cm
Installation compartment depth *
55 cm
Installation compartment height (min)
44.6 cm
Installation compartment height (max)
45 cm
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Samsung NV70K2340RM oven 70 L A Black Samsung NV70K2340RM oven 70 L A Black
(show image)
NV70K2340RM NV70K2340RM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786ES 70 L 2850 W A Stainless steel Samsung NV70H7786ES 70 L 2850 W A Stainless steel
(show image)
NV70H7786ES/ET NV70H7786ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7786BS 70 L 2850 W A Stainless steel Samsung NV70H7786BS 70 L 2850 W A Stainless steel
(show image)
NV70H7786BS/ET NV70H7786BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70H7584BS 70 L 2850 W A Stainless steel Samsung NV70H7584BS 70 L 2850 W A Stainless steel
(show image)
NV70H7584BS/ET NV70H7584BS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NV70F3984LS 70 L 2850 W A Stainless steel Samsung NV70F3984LS 70 L 2850 W A Stainless steel
(show image)
NV70F3984LS/ET NV70F3984LS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel
(show image)
BF3N3T067 BF3N3T067 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel Samsung GEO BQ1S4T 65 L 2850 W A Stainless steel
(show image)
BQ1S4T007 GEO BQ1S4T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GEO FQ115T 42 L 2850 W A Stainless steel Samsung GEO FQ115T 42 L 2850 W A Stainless steel
(show image)
FQ115T001 GEO FQ115T 0.00
(excl. VAT)
0 (incl. VAT)