location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV70H7786BS 70 L 2850 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV70H7786BS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV70H7786BS/ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086150583
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:00:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV70H7786BS 70 L 2850 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2850 W 70 L Stainless steel
  • - Convection cooking
  • - Catalytic (rear)
  • - Built-in display LED Control type: Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Samsung NV70H7786BS 70 L 2850 W A Stainless steel:
This short summary of the Samsung NV70H7786BS 70 L 2850 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV70H7786BS, Electric, 70 L, 2850 W, 30 L, Catalytic (rear), 32 L

Long summary description Samsung NV70H7786BS 70 L 2850 W A Stainless steel:
This is an auto-generated long summary of Samsung NV70H7786BS 70 L 2850 W A Stainless steel based on the first three specs of the first five spec groups.

Samsung NV70H7786BS. Oven type: Electric, Total oven(s) interior capacity: 70 L, Total oven power: 2850 W. Oven 2 net capacity: 32 L. Product colour: Stainless steel, Control type: Rotary, Touch, Interior material: Enamelled ceramic. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.79 kWh

Oven
Number of ovens *
1
Oven type *
Electric
Total oven(s) interior capacity *
70 L
Total oven power *
2850 W
Oven net capacity *
30 L
Convection cooking *
Yes
Cleaning type
Catalytic (rear)
Oven 2
Oven 2 net capacity
32 L
Design
Product colour *
Stainless steel
Interior material
Enamelled ceramic
Control type *
Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Cool door
Yes
Number of grids
2
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A
AC input voltage
230 V
AC input frequency
50 Hz
Energy consumption (conventional) *
0.89 kWh
Energy consumption (forced convection) *
0.79 kWh
Lighting
Interior light
Yes
Lamps quantity
2 lamp(s)
Weight & dimensions
Width
595 mm
Depth
545 mm
Height
595 mm
Installation compartment width *
56 cm
Installation compartment depth *
55 cm
Installation compartment height (min)
59 cm
Installation compartment height (max)
60 cm
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)